Measurement Computing 16-Bit Voltage Output USB Device USB-3105

Description
USB-based 16-channel, 16-bit voltage output device, 8 digital I/O, with one counter. KEY HIGHLIGHTS The USB-3100 Series of USB analog output devices provide analog voltage and current output along with digital and counter functions. Synchronous DAC output and high-drive current output are available.
Datasheet
Description
USB-based 16-channel, 16-bit voltage output device, 8 digital I/O, with one counter. KEY HIGHLIGHTS The USB-3100 Series of USB analog output devices provide analog voltage and current output along with digital and counter functions. Synchronous DAC output and high-drive current output are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-Bit Voltage Output USB Device - USB-3105 - Measurement Computing
Norton, MA, United States
16-Bit Voltage Output USB Device
USB-3105
16-Bit Voltage Output USB Device USB-3105
USB-based 16-channel, 16-bit voltage output device, 8 digital I/O, with one counter. KEY HIGHLIGHTS The USB-3100 Series of USB analog output devices provide analog voltage and current output along with digital and counter functions. Synchronous DAC output and high-drive current output are available.

USB-based 16-channel, 16-bit voltage output device, 8 digital I/O, with one counter.

KEY HIGHLIGHTS

The USB-3100 Series of USB analog output devices provide analog voltage and current output along with digital and counter functions. Synchronous DAC output and high-drive current output are available.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number USB-3105
Product Name 16-Bit Voltage Output USB Device
Data Acquisition Output Module
Form Factor Stand-alone
Outputs Analog Voltage Output
User Interface Computer Programmable
Host Connection USB
Unlock Full Specs
to access all available technical data

Similar Products

Data Loggers - 5096999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Acquisition Datalogger
Host Connection USB; Serial, usb
Analog Channels 2 #
View Details
Smart Sensor Climate Digital - CSS 014 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Datalogger Tablet - DataLogger® 7 - McElroy Manufacturing, Inc.
McElroy Manufacturing, Inc.
Specs
Data Acquisition Datalogger
User Interface Touch Screen
Host Connection Bluetooth, Wi-Fi, 4G
View Details