Measurement Computing Single Channel Output Module CB-7021

Description
Single-channel analog voltage or current output module. KEY HIGHLIGHTS Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up to 16 digital input, open collector outputs, and up to 7 relays.
Description
Single-channel analog voltage or current output module. KEY HIGHLIGHTS Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up to 16 digital input, open collector outputs, and up to 7 relays.

Suppliers

Company
Product
Description
Supplier Links
Single Channel Output Module - CB-7021 - Measurement Computing
Norton, MA, United States
Single Channel Output Module
CB-7021
Single Channel Output Module CB-7021
Single-channel analog voltage or current output module. KEY HIGHLIGHTS Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up to 16 digital input, open collector outputs, and up to 7 relays.

Single-channel analog voltage or current output module.

KEY HIGHLIGHTS

Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up to 16 digital input, open collector outputs, and up to 7 relays.

Supplier's Site

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number CB-7021
Product Name Single Channel Output Module
Data Acquisition Output Module
Form Factor Stand-alone
Outputs Analog Voltage Output; Analog Current Output
User Interface Computer Programmable
Unlock Full Specs
to access all available technical data