Measurement Computing 96-Channel Digital I/O USB Device USB-DIO96H

Description
USB-based digital I/O device with 96 high-current output (formerly USB-1096HFS). KEY HIGHLIGHTS The USB-DIO96H Series of USB digital devices provide a higher channel count than other digital devices. Each device provides high current, logic-level, bidirectional digital I/O and counter operation, and is designed with a heavy-duty chassis for rugged DAQ applications.
Datasheet
Description
USB-based digital I/O device with 96 high-current output (formerly USB-1096HFS). KEY HIGHLIGHTS The USB-DIO96H Series of USB digital devices provide a higher channel count than other digital devices. Each device provides high current, logic-level, bidirectional digital I/O and counter operation, and is designed with a heavy-duty chassis for rugged DAQ applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
96-Channel Digital I/O USB Device - USB-DIO96H - Measurement Computing
Norton, MA, United States
96-Channel Digital I/O USB Device
USB-DIO96H
96-Channel Digital I/O USB Device USB-DIO96H
USB-based digital I/O device with 96 high-current output (formerly USB-1096HFS). KEY HIGHLIGHTS The USB-DIO96H Series of USB digital devices provide a higher channel count than other digital devices. Each device provides high current, logic-level, bidirectional digital I/O and counter operation, and is designed with a heavy-duty chassis for rugged DAQ applications.

USB-based digital I/O device with 96 high-current output (formerly USB-1096HFS).

KEY HIGHLIGHTS

The USB-DIO96H Series of USB digital devices provide a higher channel count than other digital devices. Each device provides high current, logic-level, bidirectional digital I/O and counter operation, and is designed with a heavy-duty chassis for rugged DAQ applications.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number USB-DIO96H
Product Name 96-Channel Digital I/O USB Device
Data Acquisition Output Module
Form Factor Stand-alone
Outputs Analog Voltage Output; Analog Current Output
User Interface Computer Programmable
Host Connection USB
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
Temperature Data Logger - PCE-HPT 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Front Panel
View Details
3-ch Input Module LAN-XI 102.4kHz - -3052-A-030-R - Hottinger Brüel & Kjær A/S
Specs
Data Acquisition Input Module
Form Factor Frame
Host Connection TCP/IP
View Details
 - LXI Standard for Ethernet Testing Instruments & DAQ Systems, EX1400 Family - AMETEK Programmable Power
Specs
Data Acquisition DAQ Instrument
Host Connection Ethernet
Analog Channels 16 #
View Details