Gefran Digital I/O Module R-U16

Description
The R-U16 module has 8 optically isolated digital outputs, type PNP, 24 VDC-3A, and can be used to send signals and OKs to electronic devices, directly power loads in VDC within the limits of rated currents, or control loads of any kind via solid state relay, contactors, etc. The outputs have the GND terminal in common and are divided into 4 groups of 2 outputs with 4 separate power supplies and maximum capacity of 5A per group, 15A total for the module. Division into groups creates circuits that are independently sectionable by external devices. Each output is protected against short-circuit, overload, and overheating, and has current recycle circuitry for inductive loads and state signal LEDs. The R-U16 is installed on the backplanes of the series R-BUS(x) from which it receives its power supply.
Datasheet
Description
The R-U16 module has 8 optically isolated digital outputs, type PNP, 24 VDC-3A, and can be used to send signals and OKs to electronic devices, directly power loads in VDC within the limits of rated currents, or control loads of any kind via solid state relay, contactors, etc. The outputs have the GND terminal in common and are divided into 4 groups of 2 outputs with 4 separate power supplies and maximum capacity of 5A per group, 15A total for the module. Division into groups creates circuits that are independently sectionable by external devices. Each output is protected against short-circuit, overload, and overheating, and has current recycle circuitry for inductive loads and state signal LEDs. The R-U16 is installed on the backplanes of the series R-BUS(x) from which it receives its power supply.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital I/O Module - R-U16 - Gefran
25050 Provaglio d'Iseo (BS), Italy
Digital I/O Module
R-U16
Digital I/O Module R-U16
The R-U16 module has 8 optically isolated digital outputs, type PNP, 24 VDC-3A, and can be used to send signals and OKs to electronic devices, directly power loads in VDC within the limits of rated currents, or control loads of any kind via solid state relay, contactors, etc. The outputs have the GND terminal in common and are divided into 4 groups of 2 outputs with 4 separate power supplies and maximum capacity of 5A per group, 15A total for the module. Division into groups creates circuits that are independently sectionable by external devices. Each output is protected against short-circuit, overload, and overheating, and has current recycle circuitry for inductive loads and state signal LEDs. The R-U16 is installed on the backplanes of the series R-BUS(x) from which it receives its power supply.

The R-U16 module has 8 optically isolated digital outputs, type PNP, 24 VDC-3A, and can be used to send signals and OKs to electronic devices, directly power loads in VDC within the limits of rated currents, or control loads of any kind via solid state relay, contactors, etc.
The outputs have the GND terminal in common and are divided into 4 groups of 2 outputs with 4 separate power supplies and maximum capacity of 5A per group, 15A total for the module.
Division into groups creates circuits that are independently sectionable by external devices.
Each output is protected against short-circuit, overload, and overheating, and has current recycle circuitry for inductive loads and state signal LEDs.
The R-U16 is installed on the backplanes of the series R-BUS(x) from which it receives its power supply.

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Data Acquisition
Product Number R-U16
Product Name Digital I/O Module
Data Acquisition Output Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output; Analog Current Output; Relay Output
Host Connection Direct Backplane Interface
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - 2084-PCI-1750-BE-ND - DigiKey
Specs
Outputs Analog Voltage Output
DC Voltage 2 ~ 5V
View Details
2 suppliers
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
8B39 Current Output Module - 8B39-01 - Dataforth Corporation
Specs
Data Acquisition Output Module
Form Factor Modular Bay or Slot System
Outputs Analog Current Output
View Details
Local Data Acquisition - ibaDAQ-C - iba America LLC
Specs
Data Acquisition DAQ Instrument
Form Factor DIN Rail
Host Connection USB; Ethernet
View Details