Gefran Digital I/O Module R-U8

Description
The R-U8 module has 8 optically isolated digital outputs, type PNP, 24 VDC-3A, and can be used to send signals and OKs to electronic devices, directly power loads in VDC within the limits of rated currents, or control loads of any kind via solid state relay, contactors, etc. The outputs have the GND terminal in common and are divided into 4 groups of 2 outputs with 4 separate power supplies and maximum capacity of 5A per group, 15A total for the module. Division into groups creates circuits that are independently sectionable by external devices. Each output is protected against short-circuit, overload, and overheating, and has current recycle circuitry for inductive loads and state signal LEDs. The R-U8 is installed on the backplanes of the series R-BUS(x) from which it receives its power supply.
Datasheet
Description
The R-U8 module has 8 optically isolated digital outputs, type PNP, 24 VDC-3A, and can be used to send signals and OKs to electronic devices, directly power loads in VDC within the limits of rated currents, or control loads of any kind via solid state relay, contactors, etc. The outputs have the GND terminal in common and are divided into 4 groups of 2 outputs with 4 separate power supplies and maximum capacity of 5A per group, 15A total for the module. Division into groups creates circuits that are independently sectionable by external devices. Each output is protected against short-circuit, overload, and overheating, and has current recycle circuitry for inductive loads and state signal LEDs. The R-U8 is installed on the backplanes of the series R-BUS(x) from which it receives its power supply.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital I/O Module - R-U8 - Gefran
25050 Provaglio d'Iseo (BS), Italy
Digital I/O Module
R-U8
Digital I/O Module R-U8
The R-U8 module has 8 optically isolated digital outputs, type PNP, 24 VDC-3A, and can be used to send signals and OKs to electronic devices, directly power loads in VDC within the limits of rated currents, or control loads of any kind via solid state relay, contactors, etc. The outputs have the GND terminal in common and are divided into 4 groups of 2 outputs with 4 separate power supplies and maximum capacity of 5A per group, 15A total for the module. Division into groups creates circuits that are independently sectionable by external devices. Each output is protected against short-circuit, overload, and overheating, and has current recycle circuitry for inductive loads and state signal LEDs. The R-U8 is installed on the backplanes of the series R-BUS(x) from which it receives its power supply.

The R-U8 module has 8 optically isolated digital outputs, type PNP, 24 VDC-3A, and can be used to send signals and OKs to electronic devices, directly power loads in VDC within the limits of rated currents, or control loads of any kind via solid state relay, contactors, etc.
The outputs have the GND terminal in common and are divided into 4 groups of 2 outputs with 4 separate power supplies and maximum capacity of 5A per group, 15A total for the module.
Division into groups creates circuits that are independently sectionable by external devices.
Each output is protected against short-circuit, overload, and overheating, and has current recycle circuitry for inductive loads and state signal LEDs.
The R-U8 is installed on the backplanes of the series R-BUS(x) from which it receives its power supply.

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Data Acquisition
Product Number R-U8
Product Name Digital I/O Module
Data Acquisition Output Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output; Analog Current Output; Relay Output
Host Connection Direct Backplane Interface
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Smart Sensor Climate Digital - CSS 014 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 768 kHz
Resolution 32 bits
View Details
EL1409 | EtherCAT Terminal, 16-channel digital input, 24 V DC, 3 ms -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details