Gefran Analog I/O Module R-A/D8

Description
The R-A/D8 module has 8 optically isolated analog inputs at 16 bit ±10V and can be used to send reference signals to drives, servocontrols, solid state power units with linear input, or to retransmit variables to recording devices, other units, etc. Maximum current for each output is 20 mA. The outputs have electronic protection against short-circuit and overload, and a feedback circuit for diagnostics of channel operation and direct reading of the output via software with 8 bit resolution. The module is installed on the R-BUS(x), from which it receives its power supply.
Datasheet
Description
The R-A/D8 module has 8 optically isolated analog inputs at 16 bit ±10V and can be used to send reference signals to drives, servocontrols, solid state power units with linear input, or to retransmit variables to recording devices, other units, etc. Maximum current for each output is 20 mA. The outputs have electronic protection against short-circuit and overload, and a feedback circuit for diagnostics of channel operation and direct reading of the output via software with 8 bit resolution. The module is installed on the R-BUS(x), from which it receives its power supply.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog I/O Module - R-A/D8 - Gefran
25050 Provaglio d'Iseo (BS), Italy
Analog I/O Module
R-A/D8
Analog I/O Module R-A/D8
The R-A/D8 module has 8 optically isolated analog inputs at 16 bit ±10V and can be used to send reference signals to drives, servocontrols, solid state power units with linear input, or to retransmit variables to recording devices, other units, etc. Maximum current for each output is 20 mA. The outputs have electronic protection against short-circuit and overload, and a feedback circuit for diagnostics of channel operation and direct reading of the output via software with 8 bit resolution. The module is installed on the R-BUS(x), from which it receives its power supply.

The R-A/D8 module has 8 optically isolated analog inputs at 16 bit ±10V and can be used to send reference signals to drives, servocontrols, solid state power units with linear input, or to retransmit variables to recording devices, other units, etc.
Maximum current for each output is 20 mA.
The outputs have electronic protection against short-circuit and overload, and a feedback circuit for diagnostics of channel operation and direct reading of the output via software with 8 bit resolution.
The module is installed on the R-BUS(x), from which it receives its power supply.

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Data Acquisition
Product Number R-A/D8
Product Name Analog I/O Module
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Host Connection Direct Backplane Interface
Application General Lab & Industrial
Agency Approval CE, RoHS
Unlock Full Specs
to access all available technical data

Similar Products

4DI/4Relay 2.4G WiFi IoT Wireless I/O - WISE40602201-T - Advantech
Specs
Data Acquisition Input/Output Module
Form Factor DIN Rail; DIN-rail, Wall, Stack
DC Voltage 10~30 VDC
View Details
Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
DSCA39 Current Output Signal Conditioners - DSCA39-xx - Dataforth Corporation
Specs
Data Acquisition Output Module
Form Factor DIN Rail
Outputs Analog Current Output
View Details