Gefran Functional I/O Module R-C3

Description
The R-C3 module has 3 independent 32 bit counters, each with 3 optically isolated digital inputs. For each counter you can: - program operating mode: up/down counting, mono and bidirectional encoder, or measurement of period or frequency. - select the digital filter (from 100Hz up to 400KHz) Each counter has: - 3 LEDs to signal state of digital inputs - 8 pin connector for independent wiring of inputs If used with encoder, the module (powered externally from a front connector) provides the power supply to the individual connectors and can be configured by encoder type (Differential, Single Ended, Push-Pull, Open Collector). The module also has interrupts on the level controllable via software. The R-C3 is installed on the backplanes of the R-BUS(x) series, from which it receives its power supply.
Datasheet
Description
The R-C3 module has 3 independent 32 bit counters, each with 3 optically isolated digital inputs. For each counter you can: - program operating mode: up/down counting, mono and bidirectional encoder, or measurement of period or frequency. - select the digital filter (from 100Hz up to 400KHz) Each counter has: - 3 LEDs to signal state of digital inputs - 8 pin connector for independent wiring of inputs If used with encoder, the module (powered externally from a front connector) provides the power supply to the individual connectors and can be configured by encoder type (Differential, Single Ended, Push-Pull, Open Collector). The module also has interrupts on the level controllable via software. The R-C3 is installed on the backplanes of the R-BUS(x) series, from which it receives its power supply.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Functional I/O Module - R-C3 - Gefran
25050 Provaglio d'Iseo (BS), Italy
Functional I/O Module
R-C3
Functional I/O Module R-C3
The R-C3 module has 3 independent 32 bit counters, each with 3 optically isolated digital inputs. For each counter you can: - program operating mode: up/down counting, mono and bidirectional encoder, or measurement of period or frequency. - select the digital filter (from 100Hz up to 400KHz) Each counter has: - 3 LEDs to signal state of digital inputs - 8 pin connector for independent wiring of inputs If used with encoder, the module (powered externally from a front connector) provides the power supply to the individual connectors and can be configured by encoder type (Differential, Single Ended, Push-Pull, Open Collector). The module also has interrupts on the level controllable via software. The R-C3 is installed on the backplanes of the R-BUS(x) series, from which it receives its power supply.

The R-C3 module has 3 independent 32 bit counters, each with 3 optically isolated digital inputs.
For each counter you can:
- program operating mode: up/down counting, mono and bidirectional encoder, or measurement of period or frequency.
- select the digital filter (from 100Hz up to 400KHz)
Each counter has:
- 3 LEDs to signal state of digital inputs
- 8 pin connector for independent wiring of inputs
If used with encoder, the module (powered externally from a front connector)
provides the power supply to the individual connectors and can be configured by encoder type (Differential, Single Ended, Push-Pull, Open Collector).
The module also has interrupts on the level controllable via software.
The R-C3 is installed on the backplanes of the R-BUS(x) series, from which it receives its power supply.

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Data Acquisition
Product Number R-C3
Product Name Functional I/O Module
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Host Connection Direct Backplane Interface
Application General Lab & Industrial
Agency Approval CE, RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - 2084-PCI-1710HGU-DE-ND - DigiKey
Specs
Outputs Analog Voltage Output
Resolution 12 bits
DC Voltage 10V
View Details
Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
8B49 Voltage Output Module - 8B49-04 - Dataforth Corporation
Specs
Data Acquisition Output Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details