U.S. Tsubaki Power Transmission, LLC Outboard Roller Chain Series Double Pitch Type with Brake C2052 2L PSRE-T-CP-B

Description
Highly compact Wide selection Quick start up Weights listed are for staggered outboard roller installation at every link, or crosswise outboard roller installation at every second link. For staggered outboard roller installation, the plastic brake rollers are spaced every third link alternating right side and left side. For crosswise outboard roller installation, they are spaced in pairs every sixth link. These configurations are standard.
Description
Highly compact Wide selection Quick start up Weights listed are for staggered outboard roller installation at every link, or crosswise outboard roller installation at every second link. For staggered outboard roller installation, the plastic brake rollers are spaced every third link alternating right side and left side. For crosswise outboard roller installation, they are spaced in pairs every sixth link. These configurations are standard.

Suppliers

Company
Product
Description
Supplier Links
Outboard Roller Chain Series Double Pitch Type with Brake - C2052 2L PSRE-T-CP-B - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Outboard Roller Chain Series Double Pitch Type with Brake
C2052 2L PSRE-T-CP-B
Outboard Roller Chain Series Double Pitch Type with Brake C2052 2L PSRE-T-CP-B
Highly compact Wide selection Quick start up Weights listed are for staggered outboard roller installation at every link, or crosswise outboard roller installation at every second link. For staggered outboard roller installation, the plastic brake rollers are spaced every third link alternating right side and left side. For crosswise outboard roller installation, they are spaced in pairs every sixth link. These configurations are standard.
  • Highly compact
  • Wide selection
  • Quick start up

Weights listed are for staggered outboard roller installation at every link, or crosswise outboard roller installation at every second link.
For staggered outboard roller installation, the plastic brake rollers are spaced every third link alternating right side and left side. For crosswise outboard roller installation, they are spaced in pairs every sixth link. These configurations are standard.

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number C2052 2L PSRE-T-CP-B
Product Name Outboard Roller Chain Series Double Pitch Type with Brake
Material Steel / Hardened Steel
Unlock Full Specs
to access all available technical data

Similar Products

0.1475
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1475 inch (3.75 mm)
Tensile Strength 180 lbs (81.63 kg)
View Details
Rice Harvester Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Agricultural Chain
Chain Pitch 1.38 inch (35 mm)
Tensile Strength 5170 lbs (2345 kg)
View Details
Roller Chains - 1830865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Carbon steel
Chain Pitch 0.6248 inch (15.87 mm)
# of Strands Double
View Details
Non-standard Series Roller Chain -  - Diamond Chain Company
Specs
Material Steel / Hardened Steel
Chain Class / Application Conveyor Chain; Power Transmission Chain
Features O-ring Chain (optional feature)
View Details