Shenzhen Shengyu Electronics Technology Limited Datasheets for Coaxial Cables and Triaxial Cables

Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference.
Coaxial Cables and Triaxial Cables: Learn more

Page: 1 2 3
Product Name Notes
50 OHM RF CABLE ASSEMBLY
CBL ASSY 1.85MM JACK-JACK 23.62"
CBL ASSY 1.85MM JACK-PLG 11.811"
CBL ASSY 1.85MM JACK-PLUG 19.69"
CBL ASSY 1.85MM JACK-PLUG 23.62"
CBL ASSY 1.85MM JACK-PLUG 29.53"
CBL ASSY 1.85MM JACK-PLUG 3.3'
CBL ASSY 1.85MM PLUG-PLG 11.811"
CBL ASSY 1.85MM PLUG-PLUG 19.69"
CBL ASSY 1.85MM PLUG-PLUG 29.53"
CBL ASSY 1.85MM PLUG-PLUG 3.3'
CBL ASSY 1MM JACK TO JACK 5.512"
CBL ASSY 1MM JACK TO PLUG 5.512"
CBL ASSY 1MM PLUG TO PLUG 5.512"
CBL ASSY 2.4MM JACK TO PLUG 3.3'
CBL ASSY 2.4MM JACK TO PLUG 4.9'
CBL ASSY 2.4MM JACK-JACK 23.62"
CBL ASSY 2.4MM JACK-PLUG 19.69"
CBL ASSY 2.4MM JACK-PLUG 23.62"
CBL ASSY 2.4MM JACK-PLUG 29.53"
CBL ASSY 2.4MM PLUG TO PLUG 3.3'
CBL ASSY 2.4MM PLUG TO PLUG 4.9'
CBL ASSY 2.4MM PLUG-PLUG 19.69"
CBL ASSY 2.4MM PLUG-PLUG 29.53"
CBL ASSY 2.4MM-2.92MM J-J 23.62"
CBL ASSY 2.4MM-2.92MM J-P 23.62"
CBL ASSY 2.4MM-SL JCK-JCK 23.62"
CBL ASSY 2.92MM JACK-JACK 23.62"
CBL ASSY 2.92MM JACK-PLUG 19.69"
CBL ASSY 2.92MM JACK-PLUG 23.62"
CBL ASSY 2.92MM JACK-PLUG 3.3'
CBL ASSY 2.92MM JACK-PLUG 4.9'
CBL ASSY 2.92MM JACK-PLUG 6.6'
CBL ASSY 2.92MM PLUG-PLUG 19.69"
CBL ASSY 2.92MM PLUG-PLUG 3.3'
CBL ASSY 2.92MM PLUG-PLUG 4.9'
CBL ASSY 2.92MM PLUG-PLUG 6.6'
CBL ASSY 3.5MM JACK-JACK 23.62"
CBL ASSY 3.5MM JACK-PLUG 19.69"
CBL ASSY 3.5MM JACK-PLUG 23.62"
CBL ASSY 3.5MM JACK-PLUG 3.3'
CBL ASSY 3.5MM JACK-PLUG 4.9'
CBL ASSY 3.5MM JACK-PLUG 6.6'
CBL ASSY 3.5MM PLUG-PLUG 19.69"
CBL ASSY 3.5MM PLUG-PLUG 3.3'
CBL ASSY 3.5MM PLUG-PLUG 4.9'
CBL ASSY 3.5MM PLUG-PLUG 6.6'
CBL ASSY 3.5MM-7MM JACK 23.62"
CBL ASSY 3.5MM-NTYPE J-J 23.62"
CBL ASSY 3.5MM-NTYPE J-PL 23.62"
CBL ASSY 3.5MM-SL JCK-JCK 23.62"
CBL ASSY 7/16 DIN PLUG-PLG 16.4'
CBL ASSY 7/16 DIN PLUG-PLUG 10M
CBL ASSY 7/16 DIN PLUG-PLUG 3.3'
CBL ASSY 7/16 DIN PLUG-PLUG 9.8'
CBL ASSY 7MM 7MM TO 7MM 23.62"
CBL ASSY BNC PLUG TO PLUG 19.69"
CBL ASSY BNC PLUG TO PLUG 4.9'
CBL ASSY JACK 23.62"
CBL ASSY JSC PLUG TO PLUG 3.937"
CBL ASSY NTYPE JACK TO PLUG 10M
CBL ASSY NTYPE JACK TO PLUG 3.3'
CBL ASSY NTYPE JACK TO PLUG 4.9'
CBL ASSY NTYPE JACK TO PLUG 6.6'
CBL ASSY NTYPE JACK TO PLUG 9.8'
CBL ASSY NTYPE JACK-PLUG 16.4'
CBL ASSY NTYPE JACK-PLUG 19.69"
CBL ASSY NTYPE PLUG TO JACK 24"
CBL ASSY NTYPE PLUG TO PLUG 10M
CBL ASSY NTYPE PLUG TO PLUG 3.3'
CBL ASSY NTYPE PLUG TO PLUG 4.9'
CBL ASSY NTYPE PLUG TO PLUG 6.6'
CBL ASSY NTYPE PLUG TO PLUG 9.8'
CBL ASSY NTYPE PLUG-PLUG 16.4'
CBL ASSY NTYPE PLUG-PLUG 19.69"
CBL ASSY NTYPE PLUG-PLUG 23.62"
CBL ASSY SMA PLUG TO PLUG 19.69"
CBL ASSY SMA PLUG TO PLUG 3.3'
CBL ASSY SMA PLUG TO PLUG 4.9'
CBL ASSY SMA PLUG TO PLUG 6.6'
CBL ASSY SMA-TEST PT JCK 11.811"
CBL ASSY TO PLUG 11.811"
CBL ASSY U.FL PLUG-PLUG 1.969"
CBL ASSY U.FL PLUG-PLUG 19.69"
CBL ASSY U.FL PLUG-PLUG 3.543"
CBL ASSY U.FL PLUG-PLUG 3.937"
CBL ASSY U.FL PLUG-PLUG 5.906"
CBL ASSY U.FL-CABLE PLUG 1.969"
CBL ASSY U.FL-CABLE PLUG 7.874"
CBL ASSY U.FL-RPSMA JACK-PLG 20"
CBL ASSY U.FL-RPSMA JACK-PLUG 6"
CBL ASSY UHF PLUG TO PLUG 18"
CBL ASSY UHF PLUG TO PLUG 24"
CBL ASSY UHF PLUG TO PLUG 36"
CBL ASSY UHF PLUG TO PLUG 4'
CBL ASSY UHF PLUG TO PLUG 5'
CBL ASSY W.FL2 PLUG-PLUG 5.906"
CBL ASSY X.FL PLUG-PLUG 11.811"
CBL ASSY X.FL PLUG-PLUG 3.937"
CBL ASY MIN COAX-SMA J-P 11.811"
FLEXIBLE TEST CABLE, 18.0 GHZ
HN Male to HN Male Cable 12 Inch
HN Male to HN Male Cable Using R
MICRO RF NON MAGNETIC CABLE ASSE
MICRO RF POWER SUPPLY AND DATA C
SMA Male to SMA Male Right Angle
SMB Plug to BNC Male Cable Using

<< Prev