The eGT-I Operator Panel is designed for plastic/rubber injection machines, and displays and sets process and configuration data.
The operator uses a 10.4” color touch screen with 43 keys (34 preset and 9 programmable).
The preset keys give the operator direct access to the most common functions, such as setting machine mode (manual, automatic, etc.), mould opening/closing, etc.
The front panel has a USB 2.0 port for connection with data import/export functions via USB key.
The Operator Panel is connected to the Controller with a DVI-D cable and a USB cable.
| Gefran | |
|---|---|
| Product Category | Human Machine Interfaces |
| Product Number | eGT-I |
| Product Name | Operator Panel |
| Devices Controlled | Plastic / Rubber Injection Machines |
| Configuration | Panel |
| I/O Interfaces | USB |
| Type | ARM9 |