Gefran Controller and Operator Panel GF_VEDO SL 35CT

Description
The integrated Controller and Operator Panel allows the complete management of automation. Available in 3 versions (6 models), and equipped with a powerful 400 MHz processor. It is destined mainly to operate in an industrial environment on the control panels of production process machines or processes. The operator interacts through a colour touch screen. Depending on the model, the size of the screen is 3.5” or 7” wide. As an option, the device can be equipped with programmable function buttons. Thanks to its numerous communication ports (some of which are optional), it is possible to connect a wide range of devices to the controller, such as computers, barcode readers, USB sticks, modems, printers, etc., and connect it to an Ethernet network. The remote input and output modules (CAN-IO/GILOGIK II) are connected by bus to the CAN port (CANopen). Other CANopen standard compliant devices can also be connected to the bus.
Datasheet
Description
The integrated Controller and Operator Panel allows the complete management of automation. Available in 3 versions (6 models), and equipped with a powerful 400 MHz processor. It is destined mainly to operate in an industrial environment on the control panels of production process machines or processes. The operator interacts through a colour touch screen. Depending on the model, the size of the screen is 3.5” or 7” wide. As an option, the device can be equipped with programmable function buttons. Thanks to its numerous communication ports (some of which are optional), it is possible to connect a wide range of devices to the controller, such as computers, barcode readers, USB sticks, modems, printers, etc., and connect it to an Ethernet network. The remote input and output modules (CAN-IO/GILOGIK II) are connected by bus to the CAN port (CANopen). Other CANopen standard compliant devices can also be connected to the bus.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controller and Operator Panel - GF_VEDO SL 35CT - Gefran
25050 Provaglio d'Iseo (BS), Italy
Controller and Operator Panel
GF_VEDO SL 35CT
Controller and Operator Panel GF_VEDO SL 35CT
The integrated Controller and Operator Panel allows the complete management of automation. Available in 3 versions (6 models), and equipped with a powerful 400 MHz processor. It is destined mainly to operate in an industrial environment on the control panels of production process machines or processes. The operator interacts through a colour touch screen. Depending on the model, the size of the screen is 3.5” or 7” wide. As an option, the device can be equipped with programmable function buttons. Thanks to its numerous communication ports (some of which are optional), it is possible to connect a wide range of devices to the controller, such as computers, barcode readers, USB sticks, modems, printers, etc., and connect it to an Ethernet network. The remote input and output modules (CAN-IO/GILOGIK II) are connected by bus to the CAN port (CANopen). Other CANopen standard compliant devices can also be connected to the bus.

The integrated Controller and Operator Panel allows the complete management of automation. Available in 3 versions (6 models), and equipped with a powerful 400 MHz processor.
It is destined mainly to operate in an industrial environment on the control panels of production process machines or processes.
The operator interacts through a colour touch screen. Depending on the model, the size of the screen is 3.5” or 7” wide.
As an option, the device can be equipped with programmable function buttons.
Thanks to its numerous communication ports (some of which are optional), it is possible to connect a wide range of devices to the controller, such as computers, barcode readers, USB sticks, modems, printers, etc., and connect it to an Ethernet network.
The remote input and output modules (CAN-IO/GILOGIK II) are connected by bus to the CAN port (CANopen).
Other CANopen standard compliant devices can also be connected to the bus.

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Human Machine Interfaces
Product Number GF_VEDO SL 35CT
Product Name Controller and Operator Panel
Devices Controlled Computer, Barcode Reader
Configuration Panel
I/O Interfaces Ethernet; RS232; RS485; USB
Type ARM9
Screen Graphic
Unlock Full Specs
to access all available technical data