American High Voltage, Inc. Datasheets for High Voltage Power Supplies
High voltage power supplies use linear technology to provide one or more DC outputs at voltage levels of hundreds or thousands of volts.
High Voltage Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| AC Output (Quasi-Sine Wave) Proportional to Input Output Voltage: AC series are available in multiple AC output voltages ranging from 50V to 4,000V peak to peak Power: 1.5W, 3W, 5W... | |
| Center-Tapped Modules Output Proportional to Input Output Voltage: CT series are available in multiple output voltages ranging from +/-50VDC to +/-2,500VDC Power: 1.5W, 3W, 5W, 10W Dimension: 2.50” x 1.00” | |
| Center-Tapped Modules Regulated/Isolated Line Regulation: 0.1% Load Regulation: 3% Isolation >5kV Output Voltage: FCCT series are available in multiple output voltages ranging from +/-100VDC to +/-5,000VDC Power: 10W, 15W Dimension:... | |
| Cylindrical Shape High Temperature (185 °C) Output Proportional to Input Output Voltage: HAQ series are available in 500VDC to 3,000VDC Power: 1.5W Dimension: 1.00”OD x 2.25” The HAQ Series high... | |
| Cylindrical Shape High Temperature (200°C) Regulated Output Voltage: H25B series are available in multiple output voltages ranging from +/-500VDC to +/-3,000VDC Power: <1W Dimension: 0.88"OD x 3.25" Electrical Characteristics... | |
| Cylindrical Shape Output Proportional to Input Output Voltage: AQ series are available in 500VDC to 3000VDC Power: 1.5W Dimension: 1.00”OD x 2.25” Electrical Characteristics & Description The AQ Series is... | |
| Full Rack Laboratory Use Output Voltage: FR series are available in multiple output voltages ranging from +/-1,000VDC to +/-125,000VDC Power: 250W Dimension: Full Rack Electrical Characteristics & Description The standard... | |
| Half Rack Laboratory Use Output Voltage: HR series are available in multiple output voltages ranging from +/-1,000VDC to +/-125,000VDC Power: 100W Dimension: 20.00” x 9.00” x 3.50” Electrical Characteristics & | |
| High Temperature (200°C) Regulated Dual Supplies in One Case Output Voltage: HTDR series are available in multiple output voltages ranging from +/-500VDC to +/-3,000VDC Power: <1W Dimension: 4.40" x 1.20" | |
| High Temperature (200°C) Regulated Output Voltage: HTR series are available in multiple output voltages ranging from +/-500VDC to +/-3,000VDC Power: <1W Dimension: 4.40" x 1.20" x 0.65" Electrical Characteristics... | |
| Output Proportional to Input High Efficiency Output Voltage: SQ series are available in multiple output voltages ranging from +/-500VDC to +/-3,000VDC Power: 1W Dimension: 2.50” x 1.00” x 0.75” Electrical... | |
| Output Proportional to Input Miniature Unit Output Voltage: TC series are available in multiple output voltages ranging from +/-50VDC to +/-6,000VDC Power: 1W Dimension: 1.50” x 1.00” x 0.50” Electrical... | |
| Output Proportional to Input Output Floating up to 20kVDC Output Voltage: EC series are available in multiple output voltages ranging from +/-6.3VDC to +/-5,000VDC Power: 5W Dimension: 3.50” x 1.50” | |
| Output Proportional to Input Output Voltage: G series are available in multiple output voltages ranging from +/-1,000VDC to +/-50,000VDC Power: 5W, 10W, 20W Dimension: 5.00” x 3.75” x 1.75” Electrical... | |
| Output Proportional to Input Output Voltage: SC series are available in multiple output voltages ranging from 50VDC to 15,000VDC Power: 1.5W, 3W, 5W, 10W Dimension: 2.50” x 1.00” x 0.75” | |
| Output Proportional to Input Output Voltage: ST series are available in multiple output voltages ranging from +/-5,000VDC to +/-15,000VDC Power: 3W Dimension: 4.00” x 2.00” x 0.85” Electrical Characteristics & | |
| Regulated 0.2” (5mm) Thick High Efficiency Output Voltage: ML series are available in multiple output voltages ranging from +/-500VDC to +/-8,000VDC Power: 3W, 5W, 10W Dimension: Please see Spec Sheet... | |
| Regulated Compact Size Output Voltage: V series are available in multiple output voltages ranging from +/-50VDC to +/-2,000VDC Power: 50W, 100W Dimension: 6.00” x 3.75” x 1.75” Electrical Characteristics & | |
| Regulated Miniature Modules Output Voltage: TCR series are available in multiple output voltages ranging from +/-50VDC to +/-5,000VDC Power: 1W Dimension: 1.50” x 1.00” x 0.50” Electrical Characteristics & Description... | |
| Regulated Output Voltage: M series are available in multiple output voltages ranging from +/-100VDC to +/-10,000VDC. Power: 10W Dimension: 4.20” x 2.20” x 1.15” Electrical Characteristics & Description The M... | |
| Regulated Output Voltage: N series are available in multiple output voltages ranging from +/-100VDC to +/-10,000VDC Power: 3W Dimension: 3.00” x 1.50” x 0.85” Electrical Characteristics & Description The “N” | |
| Regulated Output Voltage: SCR series are available in multiple output voltages ranging from +/-50VDC to +/-5,000VDC Power: 5W Dimension: 2.50” x 1.00” x 0.75” Electrical Characteristics & Description Each SCR... | |
| Regulated Output Voltage: SW series are available in multiple output voltages ranging from +/-5,000VDC to +/-30,000VDC Power: 10W, 20W Dimension: 4.88” x 3.13” x 2.10” Electrical Characteristics & Description The... | |
| Regulated Unit Low Ripple: 0.001% Output Voltage: SLR series are available in multiple output voltages ranging from +/-1,000VDC to +/-5,000VDC Power: 10W Dimension: 5.0” x 3.75” x 1.75” Electrical Characteristics... | |
| Regulated/Isolated Line Regulation: 0.1% Load Regulation: 2% Isolation >1kV Output Voltage: D series are available in multiple output voltages ranging from +/-100VDC to +/-1,000VDC Power: 20W Dimension: 4.00” x 2.00” | |
| Regulated/Isolated Line Regulation: 0.1% Load Regulation: 2% Isolation >1kV Output Voltage: N series are available in multiple output voltages ranging from 100VDC to 10,000VDC Power: 3W Dimension: 3.00” x 1.50” | |
| Regulated/Isolated Line Regulation: 0.1% Load Regulation: 3% Isolation >5kV Output Voltage: SF series are available in multiple output voltages ranging from 100VDC to 10,000VDC Power: 10W, 15W Dimension: 4.0” x... |