American High Voltage, Inc. HTR Series HTR-LVN-24

Description
High Temperature (200°C) Regulated Output Voltage: HTR series are available in multiple output voltages ranging from +/-500VDC to +/-3,000VDC Power: <1W Dimension: 4.40" x 1.20" x 0.65" Electrical Characteristics & Description The HTR/HTDR Series high voltage power supplies are designed to operate at extreme temperatures and in harsh environments especially for the oil well logging industry. The HTR/HTDR units provide up to 3kV at 100 uA of regulated output, with either positive or negative polarity. All models are adjustable over a 3:1 output voltage range by either voltage or resistance programming. Temperature drift is less than 20 ppm/deg C by using advanced internal reference and drift compensation techniques. All models are reverse input and output arc and short circuit protected.
Datasheet
Description
High Temperature (200°C) Regulated Output Voltage: HTR series are available in multiple output voltages ranging from +/-500VDC to +/-3,000VDC Power: <1W Dimension: 4.40" x 1.20" x 0.65" Electrical Characteristics & Description The HTR/HTDR Series high voltage power supplies are designed to operate at extreme temperatures and in harsh environments especially for the oil well logging industry. The HTR/HTDR units provide up to 3kV at 100 uA of regulated output, with either positive or negative polarity. All models are adjustable over a 3:1 output voltage range by either voltage or resistance programming. Temperature drift is less than 20 ppm/deg C by using advanced internal reference and drift compensation techniques. All models are reverse input and output arc and short circuit protected.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HTR Series HTR-LVN-24
High Temperature (200°C) Regulated Output Voltage: HTR series are available in multiple output voltages ranging from +/-500VDC to +/-3,000VDC Power: <1W Dimension: 4.40" x 1.20" x 0.65" Electrical Characteristics & Description The HTR/HTDR Series high voltage power supplies are designed to operate at extreme temperatures and in harsh environments especially for the oil well logging industry. The HTR/HTDR units provide up to 3kV at 100 uA of regulated output, with either positive or negative polarity. All models are adjustable over a 3:1 output voltage range by either voltage or resistance programming. Temperature drift is less than 20 ppm/deg C by using advanced internal reference and drift compensation techniques. All models are reverse input and output arc and short circuit protected.

High Temperature (200°C)
Regulated
Output Voltage: HTR series are available in multiple output voltages ranging from +/-500VDC to +/-3,000VDC
Power: <1W
Dimension: 4.40" x 1.20" x 0.65"

Electrical Characteristics & Description
The HTR/HTDR Series high voltage power supplies are designed to operate at extreme temperatures and in harsh environments especially for the oil well logging industry. The HTR/HTDR units provide up to 3kV at 100 uA of regulated output, with either positive or negative polarity. All models are adjustable over a 3:1 output voltage range by either voltage or resistance programming. Temperature drift is less than 20 ppm/deg C by using advanced internal reference and drift compensation techniques. All models are reverse input and output arc and short circuit protected.

Supplier's Site Datasheet

Technical Specifications

  American High Voltage, Inc.
Product Category DC Power Supplies
Product Number HTR-LVN-24
Product Name HTR Series
DC Output Voltage 0.0 to -1000.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

120/960W DIN-Rail power supplies - DRB240-24-3-A7 - TDK-Lambda Europe GmbH
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
DC Output Power 240 watts
View Details
2 suppliers
1500W, Portable Battery Charger for Field Applications - BCP 1K5-PEL - ABSOPULSE Electronics Ltd.
Specs
Technology Switching Power Supply
Applications Field Applications
Features Power Factor Correction; Weatherproof
View Details
Model 902067 24VDC Power Supply -  - EXAIR
Specs
DC Output Voltage 24.0 volts
View Details
Type 78.2E - Switch mode power supply - 782E12302415 - Finder S.p.A. con unico socio
Specs
Technology Switching Power Supply
Regulatory Compliance CE-2, EAC-1, CLUS, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details