American High Voltage, Inc. SLR Series SLR-5N

Description
Regulated Unit Low Ripple: 0.001% Output Voltage: SLR series are available in multiple output voltages ranging from +/-1,000VDC to +/-5,000VDC Power: 10W Dimension: 5.0” x 3.75” x 1.75” Electrical Characteristics & Description The SLR series power supplies are a low cost, highly regulated high voltage series designed to be used with photomultiplier tubes. This product offers low ripple and exceptionally high regulation. All units can be adjusted for maximum output by means of the 10 turn potentiometer vertically mounted on the power supply. The voltage may also be controlled by a reference input where a 0- to 13-volt signal will program the supply to full output as set by the trimpot. The output current may also be limited by adjustment of a second potentiometer. This current limit is an automatic crossover type and acts to limit the maximum current in event of an arcover condition on the output as a safety feature. The output return is common to the input ground. This requires that the output polarity be fixed as either positive or negative. The user must indicate this at time of purchase. The input voltage is +21 to +28 VDC, drawing 250mA at NL and 600mA at 10 watts. The SLR Series high voltage power supplies are regulated by virtue of linear sinewave topology. The normal input voltage of 24 VDC is stepped up by resonant action to a high voltage output which is referenced to the input ground. The output voltage of the SLR unit is NOT FLOATING. The output high voltage return and the input power return are internally connected together. The output voltage may be controlled using a reference voltage. Here, a control voltage between 0 and 13 VDC will adjust the output between 0 and full output. The maximum output current ability is set for each unit via an externally accessible trimpot which can be set from 30% to 120% above the nominal value determined by the maximum power of the unit . The current limit circuitry internal to the SLR high voltage power supply has a reaction time constant of less than 0.1 second. Negative output units are designated by an “N” after the number in the model name.
Datasheet
Description
Regulated Unit Low Ripple: 0.001% Output Voltage: SLR series are available in multiple output voltages ranging from +/-1,000VDC to +/-5,000VDC Power: 10W Dimension: 5.0” x 3.75” x 1.75” Electrical Characteristics & Description The SLR series power supplies are a low cost, highly regulated high voltage series designed to be used with photomultiplier tubes. This product offers low ripple and exceptionally high regulation. All units can be adjusted for maximum output by means of the 10 turn potentiometer vertically mounted on the power supply. The voltage may also be controlled by a reference input where a 0- to 13-volt signal will program the supply to full output as set by the trimpot. The output current may also be limited by adjustment of a second potentiometer. This current limit is an automatic crossover type and acts to limit the maximum current in event of an arcover condition on the output as a safety feature. The output return is common to the input ground. This requires that the output polarity be fixed as either positive or negative. The user must indicate this at time of purchase. The input voltage is +21 to +28 VDC, drawing 250mA at NL and 600mA at 10 watts. The SLR Series high voltage power supplies are regulated by virtue of linear sinewave topology. The normal input voltage of 24 VDC is stepped up by resonant action to a high voltage output which is referenced to the input ground. The output voltage of the SLR unit is NOT FLOATING. The output high voltage return and the input power return are internally connected together. The output voltage may be controlled using a reference voltage. Here, a control voltage between 0 and 13 VDC will adjust the output between 0 and full output. The maximum output current ability is set for each unit via an externally accessible trimpot which can be set from 30% to 120% above the nominal value determined by the maximum power of the unit . The current limit circuitry internal to the SLR high voltage power supply has a reaction time constant of less than 0.1 second. Negative output units are designated by an “N” after the number in the model name.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SLR Series SLR-5N
Regulated Unit Low Ripple: 0.001% Output Voltage: SLR series are available in multiple output voltages ranging from +/-1,000VDC to +/-5,000VDC Power: 10W Dimension: 5.0” x 3.75” x 1.75” Electrical Characteristics & Description The SLR series power supplies are a low cost, highly regulated high voltage series designed to be used with photomultiplier tubes. This product offers low ripple and exceptionally high regulation. All units can be adjusted for maximum output by means of the 10 turn potentiometer vertically mounted on the power supply. The voltage may also be controlled by a reference input where a 0- to 13-volt signal will program the supply to full output as set by the trimpot. The output current may also be limited by adjustment of a second potentiometer. This current limit is an automatic crossover type and acts to limit the maximum current in event of an arcover condition on the output as a safety feature. The output return is common to the input ground. This requires that the output polarity be fixed as either positive or negative. The user must indicate this at time of purchase. The input voltage is +21 to +28 VDC, drawing 250mA at NL and 600mA at 10 watts. The SLR Series high voltage power supplies are regulated by virtue of linear sinewave topology. The normal input voltage of 24 VDC is stepped up by resonant action to a high voltage output which is referenced to the input ground. The output voltage of the SLR unit is NOT FLOATING. The output high voltage return and the input power return are internally connected together. The output voltage may be controlled using a reference voltage. Here, a control voltage between 0 and 13 VDC will adjust the output between 0 and full output. The maximum output current ability is set for each unit via an externally accessible trimpot which can be set from 30% to 120% above the nominal value determined by the maximum power of the unit . The current limit circuitry internal to the SLR high voltage power supply has a reaction time constant of less than 0.1 second. Negative output units are designated by an “N” after the number in the model name.

Regulated Unit
Low Ripple: 0.001%
Output Voltage: SLR series are available in multiple output voltages ranging from +/-1,000VDC to +/-5,000VDC
Power: 10W
Dimension: 5.0” x 3.75” x 1.75”

Electrical Characteristics & Description
The SLR series power supplies are a low cost, highly regulated high voltage series designed to be used with photomultiplier tubes. This product offers low ripple and exceptionally high regulation. All units can be adjusted for maximum output by means of the 10 turn potentiometer vertically mounted on the power supply. The voltage may also be controlled by a reference input where a 0- to 13-volt signal will program the supply to full output as set by the trimpot.

The output current may also be limited by adjustment of a second potentiometer. This current limit is an automatic crossover type and acts to limit the maximum current in event of an arcover condition on the output as a safety feature.

The output return is common to the input ground. This requires that the output polarity be fixed as either positive or negative. The user must indicate this at time of purchase.

The input voltage is +21 to +28 VDC, drawing 250mA at NL and 600mA at 10 watts.

The SLR Series high voltage power supplies are regulated by virtue of linear sinewave topology. The normal input voltage of 24 VDC is stepped up by resonant action to a high voltage output which is referenced to the input ground. The output voltage of the SLR unit is NOT FLOATING. The output high voltage return and the input power return are internally connected together.

The output voltage may be controlled using a reference voltage. Here, a control voltage between 0 and 13 VDC will adjust the output between 0 and full output.

The maximum output current ability is set for each unit via an externally accessible trimpot which can be set from 30% to 120% above the nominal value determined by the maximum power of the unit . The current limit circuitry internal to the SLR high voltage power supply has a reaction time constant of less than 0.1 second.

Negative output units are designated by an “N” after the number in the model name.

Supplier's Site Datasheet

Technical Specifications

  American High Voltage, Inc.
Product Category High Voltage Power Supplies
Product Number SLR-5N
Product Name SLR Series
DC Output Voltage 0.0 to -5000.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rack Mounting - Regulated -  - Acopian Power Supplies
Acopian Power Supplies
Specs
Form Factor Rack Mount
Applications Instrumentation
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
DC Output Voltage 6000.0 to 18000.0 volts
View Details
Reversing Hard Chrome Plated Rectifier with Positive and Negative Direction - reversing-hard-chrome-plated-rectifier-with-positive-and-negative-direction - Shenzhen Xingkerong Technology Co., Ltd
Specs
Technology Switching Power Supply
Form Factor Desktop / Free Standing
Features Power Factor Correction (optional feature)
View Details
High Voltage Power Supplies - 303L-10kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Technology Switching Power Supply
Form Factor Rack Mount
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details