The D-10 model from the D Series by American High Voltage, Inc. is a regulated high voltage power supply designed for capacitor charging applications. It provides a maximum output voltage of 1,000 VDC and delivers up to 20 Watts of power. The input voltage is typically 28 VDC, with options for other input voltages available. The output voltage can be adjusted using an internal trimpot, an external trimpot, or an external control signal, allowing for flexibility in application. The D-10 features a floating output with less than 1% ripple at full power, ensuring stable performance. It offers excellent line regulation of 0.01% and load regulation of 3% from no load to full load. The unit is protected against reverse input voltage and short circuits, enhancing its reliability in various operating conditions. The encapsulated design in a black anodized aluminum case provides durability and electrostatic shielding. With a temperature range of -40 to +71 degrees Celsius and compliance with military standards for shock and vibration, the D-10 is suitable for demanding environments. Its compact dimensions of 2.0" x 4.0" x 0.81" and lightweight design make it easy to integrate into various systems. The D-10 is ideal for applications requiring high voltage power supplies, such as photomultipliers and electro-optical systems.
Regulated/Isolated
Line Regulation: 0.1%
Load Regulation: 2%
Isolation >1kV
Output Voltage: D series are available in multiple output voltages ranging from +/-100VDC to +/-1,000VDC
Power: 20W
Dimension: 4.00” x 2.00” x 0.85”
Electrical Characteristics & Description
Model D Series power supplies provide up to 20 watts of high voltage power in a package of just 6.4 cubic inches. They offer full floating output and very tight line and load regulation. D Series units are extremely versatile, allowing the user to float the high voltage up to 1 kVDC above the input line. These power supplies are ideal for photomultiplier, CRT, image intensification and other electro-optical applications. Their high efficiency switching circuitry and constant power attributes are well suited for capacitor charging applications.
The input Voltage range is 25 to 31 VDC, drawing just under 950 mA at the full rated 20-watt output. The input current at no load is less than 100 mA.
The output voltage adjustment is via a 10-turn slotted trimpot potentiometer located on the top surface of the unit. The output voltage may also be adjusted by using a remotely located trimpot of 20 kOhm connected between pins 2 and 3 or by means of an external voltage of up to 5 volts applied at pin 3 with respect to ground. Pin 2 provides a reference output voltage of 5.0 VDC. Load regulation of less than 2% is provided for no load to full load variations. Output ripple is 1% max at full output power.
Each D unit is encapsulated in an anodized aluminum case which provides electrostatic shielding and heat removal. The calculated MTBF is 70,000 hours at 85 deg C case. Mounting is by 4 corner eyelet holes that allow the use of a #6 diameter screw. Units may be stacked on top of each other with this arrangement.
The D Series high voltage power supplies are regulated by virtue of Pulse Width Modulation topology. The normal input voltage of 28 VDC is stepped up by resonant action to a high voltage output which is floating with respect to the input ground. The output voltage is sensed using a unique patented circuit to allow fully floating operation with no Galvanic connection to the input power side of the power supply.
The output voltage may be controlled in two different ways. For voltage programming, a control voltage between 0 - 5 VDC will adjust the output between 0 and full output. In the resistance programming mode, a resistor placed between Pin 2 (5.0-V reference output) and Pin 3 (Vcontrol) will set the output to a voltage which depends on the value of the resistance used. Typically a 10 KOhm resistor will set the output voltage to 50%. Zero ?
| American High Voltage, Inc. | |
|---|---|
| Product Category | High Voltage Power Supplies |
| Product Number | D-10 |
| Product Name | D Series |
| DC Output Voltage | 0.0 to 1000.0 volts |