American High Voltage, Inc. HTC Series HTC-LVN-30

Description
Cylindrical Shape High Temperature (200°C) Regulated Output Voltage: H25B series are available in multiple output voltages ranging from +/-500VDC to +/-3,000VDC Power: <1W Dimension: 0.88"OD x 3.25" Electrical Characteristics & Description The HTC Series high voltage power supplies are designed to operate at extreme temperatures and in harsh environments especially for the oil well logging industry. The HTC units provide up to 3kV at 100uA of regulated output, with either positive or negative polarity. All models are adjustable over a 3:1 output voltage range by either voltage or resistance programming. Temperature drift is less than 20 ppm/deg C by using advanced internal reference and drift compensation techniques. All models are reverse input and output arc and short circuit protected.
Datasheet
Description
Cylindrical Shape High Temperature (200°C) Regulated Output Voltage: H25B series are available in multiple output voltages ranging from +/-500VDC to +/-3,000VDC Power: <1W Dimension: 0.88"OD x 3.25" Electrical Characteristics & Description The HTC Series high voltage power supplies are designed to operate at extreme temperatures and in harsh environments especially for the oil well logging industry. The HTC units provide up to 3kV at 100uA of regulated output, with either positive or negative polarity. All models are adjustable over a 3:1 output voltage range by either voltage or resistance programming. Temperature drift is less than 20 ppm/deg C by using advanced internal reference and drift compensation techniques. All models are reverse input and output arc and short circuit protected.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HTC Series HTC-LVN-30
Cylindrical Shape High Temperature (200°C) Regulated Output Voltage: H25B series are available in multiple output voltages ranging from +/-500VDC to +/-3,000VDC Power: <1W Dimension: 0.88"OD x 3.25" Electrical Characteristics & Description The HTC Series high voltage power supplies are designed to operate at extreme temperatures and in harsh environments especially for the oil well logging industry. The HTC units provide up to 3kV at 100uA of regulated output, with either positive or negative polarity. All models are adjustable over a 3:1 output voltage range by either voltage or resistance programming. Temperature drift is less than 20 ppm/deg C by using advanced internal reference and drift compensation techniques. All models are reverse input and output arc and short circuit protected.

Cylindrical Shape
High Temperature (200°C)
Regulated
Output Voltage: H25B series are available in multiple output voltages ranging from +/-500VDC to +/-3,000VDC
Power: <1W
Dimension: 0.88"OD x 3.25"

Electrical Characteristics & Description
The HTC Series high voltage power supplies are designed to operate at extreme temperatures and in harsh environments especially for the oil well logging industry. The HTC units provide up to 3kV at 100uA of regulated output, with either positive or negative polarity. All models are adjustable over a 3:1 output voltage range by either voltage or resistance programming. Temperature drift is less than 20 ppm/deg C by using advanced internal reference and drift compensation techniques. All models are reverse input and output arc and short circuit protected.

Supplier's Site Datasheet

Technical Specifications

  American High Voltage, Inc.
Product Category High Voltage Power Supplies
Product Number HTC-LVN-30
Product Name HTC Series
DC Output Voltage 0.0 to -1000.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
DC Output Voltage -10000.0 to -50000.0 volts
View Details
120 W High Input  Single Phase Single Output Low Profile Power Supplies - PSH-12048 - Altech Corp.
Specs
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
DC Output Voltage 48.0 volts
View Details
2 suppliers
5000W High Input Voltage – 600Vdc Input - HVI 5K-3U7 - ABSOPULSE Electronics Ltd.
Specs
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance RoHS, EN62368-1 and Related Standards, EN55022 Class A with Margins, IEC 61373 Cat 1 A&B
View Details
Reversing Hard Chrome Plated Rectifier with Positive and Negative Direction - reversing-hard-chrome-plated-rectifier-with-positive-and-negative-direction - Shenzhen Xingkerong Technology Co., Ltd
Specs
Technology Switching Power Supply
Form Factor Desktop / Free Standing
Features Power Factor Correction (optional feature)
View Details