American High Voltage, Inc. HTDR Series HTDR-MVN-24

Description
High Temperature (200°C) Regulated Dual Supplies in One Case Output Voltage: HTDR series are available in multiple output voltages ranging from +/-500VDC to +/-3,000VDC Power: <1W Dimension: 4.40" x 1.20" x 1.065" Electrical Characteristics & Description The HTR/HTDR Series high voltage power supplies are designed to operate at extreme temperatures and in harsh environments especially for the oil well logging industry. The HTR/HTDR units provide up to 3kV at 100 uA of regulated output, with either positive or negative polarity. All models are adjustable over a 3:1 output voltage range by either voltage or resistance programming. Temperature drift is less than 20 ppm/deg C by using advanced internal reference and drift compensation techniques. All models are reverse input and output arc and short circuit protected.
Datasheet
Description
High Temperature (200°C) Regulated Dual Supplies in One Case Output Voltage: HTDR series are available in multiple output voltages ranging from +/-500VDC to +/-3,000VDC Power: <1W Dimension: 4.40" x 1.20" x 1.065" Electrical Characteristics & Description The HTR/HTDR Series high voltage power supplies are designed to operate at extreme temperatures and in harsh environments especially for the oil well logging industry. The HTR/HTDR units provide up to 3kV at 100 uA of regulated output, with either positive or negative polarity. All models are adjustable over a 3:1 output voltage range by either voltage or resistance programming. Temperature drift is less than 20 ppm/deg C by using advanced internal reference and drift compensation techniques. All models are reverse input and output arc and short circuit protected.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HTDR Series HTDR-MVN-24
High Temperature (200°C) Regulated Dual Supplies in One Case Output Voltage: HTDR series are available in multiple output voltages ranging from +/-500VDC to +/-3,000VDC Power: <1W Dimension: 4.40" x 1.20" x 1.065" Electrical Characteristics & Description The HTR/HTDR Series high voltage power supplies are designed to operate at extreme temperatures and in harsh environments especially for the oil well logging industry. The HTR/HTDR units provide up to 3kV at 100 uA of regulated output, with either positive or negative polarity. All models are adjustable over a 3:1 output voltage range by either voltage or resistance programming. Temperature drift is less than 20 ppm/deg C by using advanced internal reference and drift compensation techniques. All models are reverse input and output arc and short circuit protected.

High Temperature (200°C)
Regulated

Dual Supplies in One Case
Output Voltage: HTDR series are available in multiple output voltages ranging from +/-500VDC to +/-3,000VDC
Power: <1W
Dimension: 4.40" x 1.20" x 1.065"

Electrical Characteristics & Description
The HTR/HTDR Series high voltage power supplies are designed to operate at extreme temperatures and in harsh environments especially for the oil well logging industry. The HTR/HTDR units provide up to 3kV at 100 uA of regulated output, with either positive or negative polarity. All models are adjustable over a 3:1 output voltage range by either voltage or resistance programming. Temperature drift is less than 20 ppm/deg C by using advanced internal reference and drift compensation techniques. All models are reverse input and output arc and short circuit protected.

Supplier's Site Datasheet

Technical Specifications

  American High Voltage, Inc.
Product Category DC Power Supplies
Product Number HTDR-MVN-24
Product Name HTDR Series
DC Output Voltage 0.0 to -2000.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

25W to 300W Medical AC-DC External Power Supplies - DTM300PW-120D2 - TDK-Lambda Europe GmbH
Specs
Regulatory Compliance Certifi cations - IEC/ES/EN60601-1, EN60601-1-11, CE Mark (LVD, EMC and RoHS). Designed to meet IEC60335-1
Operating Temperature -30 to 60 C (-22 to 140 F)
DC Output Voltage 12.0 volts
View Details
2000W, Industrial Quality Battery Charger with PFC-input - BCP 2K-E/600-3U3 Series - ABSOPULSE Electronics Ltd.
Specs
Technology Switching Power Supply
Applications Electric Vehicle
Features Power Factor Correction
View Details
Model 902067 24VDC Power Supply -  - EXAIR
Specs
DC Output Voltage 24.0 volts
View Details
Type 78.25 - Switch mode power supply - 782512301200 - Finder S.p.A. con unico socio
Specs
Technology Switching Power Supply
Regulatory Compliance CE-2, EAC-1, ukca
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details