American High Voltage, Inc. HTDR Series HTDR-MVP-24

Description
High Temperature (200°C) Regulated Dual Supplies in One Case Output Voltage: HTDR series are available in multiple output voltages ranging from +/-500VDC to +/-3,000VDC Power: <1W Dimension: 4.40" x 1.20" x 1.065" Electrical Characteristics & Description The HTR/HTDR Series high voltage power supplies are designed to operate at extreme temperatures and in harsh environments especially for the oil well logging industry. The HTR/HTDR units provide up to 3kV at 100 uA of regulated output, with either positive or negative polarity. All models are adjustable over a 3:1 output voltage range by either voltage or resistance programming. Temperature drift is less than 20 ppm/deg C by using advanced internal reference and drift compensation techniques. All models are reverse input and output arc and short circuit protected.
Datasheet
Description
High Temperature (200°C) Regulated Dual Supplies in One Case Output Voltage: HTDR series are available in multiple output voltages ranging from +/-500VDC to +/-3,000VDC Power: <1W Dimension: 4.40" x 1.20" x 1.065" Electrical Characteristics & Description The HTR/HTDR Series high voltage power supplies are designed to operate at extreme temperatures and in harsh environments especially for the oil well logging industry. The HTR/HTDR units provide up to 3kV at 100 uA of regulated output, with either positive or negative polarity. All models are adjustable over a 3:1 output voltage range by either voltage or resistance programming. Temperature drift is less than 20 ppm/deg C by using advanced internal reference and drift compensation techniques. All models are reverse input and output arc and short circuit protected.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HTDR Series HTDR-MVP-24
High Temperature (200°C) Regulated Dual Supplies in One Case Output Voltage: HTDR series are available in multiple output voltages ranging from +/-500VDC to +/-3,000VDC Power: <1W Dimension: 4.40" x 1.20" x 1.065" Electrical Characteristics & Description The HTR/HTDR Series high voltage power supplies are designed to operate at extreme temperatures and in harsh environments especially for the oil well logging industry. The HTR/HTDR units provide up to 3kV at 100 uA of regulated output, with either positive or negative polarity. All models are adjustable over a 3:1 output voltage range by either voltage or resistance programming. Temperature drift is less than 20 ppm/deg C by using advanced internal reference and drift compensation techniques. All models are reverse input and output arc and short circuit protected.

High Temperature (200°C)
Regulated

Dual Supplies in One Case
Output Voltage: HTDR series are available in multiple output voltages ranging from +/-500VDC to +/-3,000VDC
Power: <1W
Dimension: 4.40" x 1.20" x 1.065"

Electrical Characteristics & Description
The HTR/HTDR Series high voltage power supplies are designed to operate at extreme temperatures and in harsh environments especially for the oil well logging industry. The HTR/HTDR units provide up to 3kV at 100 uA of regulated output, with either positive or negative polarity. All models are adjustable over a 3:1 output voltage range by either voltage or resistance programming. Temperature drift is less than 20 ppm/deg C by using advanced internal reference and drift compensation techniques. All models are reverse input and output arc and short circuit protected.

Supplier's Site Datasheet

Technical Specifications

  American High Voltage, Inc.
Product Category DC Power Supplies
Product Number HTDR-MVP-24
Product Name HTDR Series
DC Output Voltage 0.0 to 2000.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 20.83 amps
View Details
Programmable Switching DC Power Supply - SPS5082X - Siglent Technologies NA, Inc.
Specs
Technology Switching Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
AC-to-DC Power Supplies - MMP-PS-450W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
DC Output Voltage 48.0 volts
DC Output Power 450 watts
View Details
PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries
Specs
DC Output Voltage 24.0 volts
DC Output Current 3 amps
AC Input Voltage 110.0 volts
View Details