American High Voltage, Inc. SF Series SF-1

Description
Regulated/Isolated Line Regulation: 0.1% Load Regulation: 3% Isolation >5kV Output Voltage: SF series are available in multiple output voltages ranging from 100VDC to 10,000VDC Power: 10W, 15W Dimension: 4.0” x 2.0” x 0.85” Electrical Characteristics & Description SF Series units are extremely versatile, allowing the user to float the high voltage up to 5 kVDC above the input line. These power supplies are ideal for photomultiplier, CRT, and other electro-optical applications. The output voltage adjustment is via a 10 turn slotted screwdriver potentiometer located on the top surface of the unit. Each unit is encapsulated in an anodized aluminum case which provides electrostatic shielding and heat removal. The calculated MTBF is 70,000 hours at 85 deg C case temperature. Units may be stacked on top of each other with this arrangement. The SF Series high voltage power supplies are regulated by virtue of Pulse Width Modulation topology. The normal input voltage of 28 VDC is stepped up by resonant action to a high voltage output which is floating with respect to the input ground. The output voltage is sensed using a unique patented circuit to allow fully floating operation with no Galvanic connection to the input power side of the power supply. The output voltage may be controlled in two different ways. In voltage programming mode, a control voltage between 1 VDC and 7 VDC will adjust the output between 20% and full output. In the resistance programming mode, a resistor placed between Pin 2 (7.0-V reference output) and Pin 3 (Vcontrol) will set the output to a voltage which depends on the value of the resistance used. Typically a 5 kOhm resistor will set the output voltage to 50%. Zero resistance yields full output. The maximum output current ability is set for each unit to be 120% above the nominal value determined by the maximum output power for the supply. The current limit circuitry internal to the SF high voltage power supply has a reaction time constant of less than 0.01 second.
Datasheet
Description
Regulated/Isolated Line Regulation: 0.1% Load Regulation: 3% Isolation >5kV Output Voltage: SF series are available in multiple output voltages ranging from 100VDC to 10,000VDC Power: 10W, 15W Dimension: 4.0” x 2.0” x 0.85” Electrical Characteristics & Description SF Series units are extremely versatile, allowing the user to float the high voltage up to 5 kVDC above the input line. These power supplies are ideal for photomultiplier, CRT, and other electro-optical applications. The output voltage adjustment is via a 10 turn slotted screwdriver potentiometer located on the top surface of the unit. Each unit is encapsulated in an anodized aluminum case which provides electrostatic shielding and heat removal. The calculated MTBF is 70,000 hours at 85 deg C case temperature. Units may be stacked on top of each other with this arrangement. The SF Series high voltage power supplies are regulated by virtue of Pulse Width Modulation topology. The normal input voltage of 28 VDC is stepped up by resonant action to a high voltage output which is floating with respect to the input ground. The output voltage is sensed using a unique patented circuit to allow fully floating operation with no Galvanic connection to the input power side of the power supply. The output voltage may be controlled in two different ways. In voltage programming mode, a control voltage between 1 VDC and 7 VDC will adjust the output between 20% and full output. In the resistance programming mode, a resistor placed between Pin 2 (7.0-V reference output) and Pin 3 (Vcontrol) will set the output to a voltage which depends on the value of the resistance used. Typically a 5 kOhm resistor will set the output voltage to 50%. Zero resistance yields full output. The maximum output current ability is set for each unit to be 120% above the nominal value determined by the maximum output power for the supply. The current limit circuitry internal to the SF high voltage power supply has a reaction time constant of less than 0.01 second.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SF Series SF-1
Regulated/Isolated Line Regulation: 0.1% Load Regulation: 3% Isolation >5kV Output Voltage: SF series are available in multiple output voltages ranging from 100VDC to 10,000VDC Power: 10W, 15W Dimension: 4.0” x 2.0” x 0.85” Electrical Characteristics & Description SF Series units are extremely versatile, allowing the user to float the high voltage up to 5 kVDC above the input line. These power supplies are ideal for photomultiplier, CRT, and other electro-optical applications. The output voltage adjustment is via a 10 turn slotted screwdriver potentiometer located on the top surface of the unit. Each unit is encapsulated in an anodized aluminum case which provides electrostatic shielding and heat removal. The calculated MTBF is 70,000 hours at 85 deg C case temperature. Units may be stacked on top of each other with this arrangement. The SF Series high voltage power supplies are regulated by virtue of Pulse Width Modulation topology. The normal input voltage of 28 VDC is stepped up by resonant action to a high voltage output which is floating with respect to the input ground. The output voltage is sensed using a unique patented circuit to allow fully floating operation with no Galvanic connection to the input power side of the power supply. The output voltage may be controlled in two different ways. In voltage programming mode, a control voltage between 1 VDC and 7 VDC will adjust the output between 20% and full output. In the resistance programming mode, a resistor placed between Pin 2 (7.0-V reference output) and Pin 3 (Vcontrol) will set the output to a voltage which depends on the value of the resistance used. Typically a 5 kOhm resistor will set the output voltage to 50%. Zero resistance yields full output. The maximum output current ability is set for each unit to be 120% above the nominal value determined by the maximum output power for the supply. The current limit circuitry internal to the SF high voltage power supply has a reaction time constant of less than 0.01 second.

Regulated/Isolated
Line Regulation: 0.1%
Load Regulation: 3%
Isolation >5kV
Output Voltage: SF series are available in multiple output voltages ranging from 100VDC to 10,000VDC
Power: 10W, 15W
Dimension: 4.0” x 2.0” x 0.85”

Electrical Characteristics & Description
SF Series units are extremely versatile, allowing the user to float the high voltage up to 5 kVDC above the input line. These power supplies are ideal for photomultiplier, CRT, and other electro-optical applications. The output voltage adjustment is via a 10 turn slotted screwdriver potentiometer located on the top surface of the unit. Each unit is encapsulated in an anodized aluminum case which provides electrostatic shielding and heat removal. The calculated MTBF is 70,000 hours at 85 deg C case temperature. Units may be stacked on top of each other with this arrangement.

The SF Series high voltage power supplies are regulated by virtue of Pulse Width Modulation topology. The normal input voltage of 28 VDC is stepped up by resonant action to a high voltage output which is floating with respect to the input ground. The output voltage is sensed using a unique patented circuit to allow fully floating operation with no Galvanic connection to the input power side of the power supply.

The output voltage may be controlled in two different ways. In voltage programming mode, a control voltage between 1 VDC and 7 VDC will adjust the output between 20% and full output. In the resistance programming mode, a resistor placed between Pin 2 (7.0-V reference output) and Pin 3 (Vcontrol) will set the output to a voltage which depends on the value of the resistance used. Typically a 5 kOhm resistor will set the output voltage to 50%. Zero resistance yields full output. The maximum output current ability is set for each unit to be 120% above the nominal value determined by the maximum output power for the supply. The current limit circuitry internal to the SF high voltage power supply has a reaction time constant of less than 0.01 second.

Supplier's Site Datasheet

Technical Specifications

  American High Voltage, Inc.
Product Category High Voltage Power Supplies
Product Number SF-1
Product Name SF Series
DC Output Voltage 0.0 to 100.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

750Vdc Input, 3kW Rugged DC-DC Converter for Railway & Other Heavy-duty Applications - HVI 3KR-3U4 - ABSOPULSE Electronics Ltd.
Specs
Technology Switching Power Supply
Applications Train, Mobile
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
High Voltage Power Supplies - 402-OEM-30KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Technology Switching Power Supply
Form Factor Rack Mount
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
120 W High Input  Single Phase Single Output Low Profile Power Supplies - PSH-12048 - Altech Corp.
Specs
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
DC Output Voltage 48.0 volts
View Details
2 suppliers
High Voltage AC-DC Modular - Regulated -  - Acopian Power Supplies
Specs
Form Factor Desktop / Free Standing; Wall Mount
Applications Instrumentation
Operating Temperature -10 to 60 C (14 to 140 F)
View Details