American High Voltage, Inc. AC Series AC-15, 5W

Description
AC Output (Quasi-Sine Wave) Proportional to Input Output Voltage: AC series are available in multiple AC output voltages ranging from 50V to 4,000V peak to peak Power: 1.5W, 3W, 5W Dimension: 2.50” x 1.50” x 0.75” Electrical Characteristics & Description The AC Series power supplies are a line of compact high voltage DC to AC inverters. The model number describes the output in volts peak to peak. The two output terminals are floating from the input. The maximum isolation voltage from output to input is 3 kVDC. All power supplies offer reverse voltage and short circuit protection. The AC power supply produces a quasi - sinewave output. To determine the RMS value, the RMS output voltage is found by dividing the peak to peak voltage by 2.5. (An ideal sine wave factor is 2.82 . A true squarewave is 2.00). The output voltage of the AC power supply is directly proportional to the input voltage. The power supply will start with input voltage as low as 2 volts, and will not be damaged by inputs as high as 18 VDC. The output frequency of operation is typically between 20 to 50 kHz, depending on output impedance. This makes the AC supply ideal for corona generation or ionization. The AC Series high voltage power supplies are driven by an input voltage placed onto the input pins, of any voltage between 0 to 12 VDC. There is NO internal connection between the input and output pins. As can be seen from the above, the output voltage is nearly linear with respect to input except near the lower input voltage region. Here, the output drops off rapidly as the input is lowered with the minimum input voltage needed for reliable starting being approximately 1.0 VDC. The maximum output current ability is achieved at full output voltage and must be derated linearly as the input voltage decreases. Therefore, a 1 kVpp 5-watt unit, which is capable of providing 12.5 mA at 1 kVpp will only be able to provide 6.25 mA at 500 volts peak-peak out indicating that the output power capability is parabolic with respect to output voltage. AC power supplies may be driven from a three terminal regulator, or run closed loop with a suitable regulation scheme. The input capacitance is 10 uF AC bypass. Vout max is defined as the maximum output voltage in peak to peak voltage of the power supply with the standard 12-V input. Each unit is encapsulated in a high thermal conductivity epoxy resin which eliminates problems associated with moisture.
Datasheet
Description
AC Output (Quasi-Sine Wave) Proportional to Input Output Voltage: AC series are available in multiple AC output voltages ranging from 50V to 4,000V peak to peak Power: 1.5W, 3W, 5W Dimension: 2.50” x 1.50” x 0.75” Electrical Characteristics & Description The AC Series power supplies are a line of compact high voltage DC to AC inverters. The model number describes the output in volts peak to peak. The two output terminals are floating from the input. The maximum isolation voltage from output to input is 3 kVDC. All power supplies offer reverse voltage and short circuit protection. The AC power supply produces a quasi - sinewave output. To determine the RMS value, the RMS output voltage is found by dividing the peak to peak voltage by 2.5. (An ideal sine wave factor is 2.82 . A true squarewave is 2.00). The output voltage of the AC power supply is directly proportional to the input voltage. The power supply will start with input voltage as low as 2 volts, and will not be damaged by inputs as high as 18 VDC. The output frequency of operation is typically between 20 to 50 kHz, depending on output impedance. This makes the AC supply ideal for corona generation or ionization. The AC Series high voltage power supplies are driven by an input voltage placed onto the input pins, of any voltage between 0 to 12 VDC. There is NO internal connection between the input and output pins. As can be seen from the above, the output voltage is nearly linear with respect to input except near the lower input voltage region. Here, the output drops off rapidly as the input is lowered with the minimum input voltage needed for reliable starting being approximately 1.0 VDC. The maximum output current ability is achieved at full output voltage and must be derated linearly as the input voltage decreases. Therefore, a 1 kVpp 5-watt unit, which is capable of providing 12.5 mA at 1 kVpp will only be able to provide 6.25 mA at 500 volts peak-peak out indicating that the output power capability is parabolic with respect to output voltage. AC power supplies may be driven from a three terminal regulator, or run closed loop with a suitable regulation scheme. The input capacitance is 10 uF AC bypass. Vout max is defined as the maximum output voltage in peak to peak voltage of the power supply with the standard 12-V input. Each unit is encapsulated in a high thermal conductivity epoxy resin which eliminates problems associated with moisture.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Series AC-15, 5W
AC Output (Quasi-Sine Wave) Proportional to Input Output Voltage: AC series are available in multiple AC output voltages ranging from 50V to 4,000V peak to peak Power: 1.5W, 3W, 5W Dimension: 2.50” x 1.50” x 0.75” Electrical Characteristics & Description The AC Series power supplies are a line of compact high voltage DC to AC inverters. The model number describes the output in volts peak to peak. The two output terminals are floating from the input. The maximum isolation voltage from output to input is 3 kVDC. All power supplies offer reverse voltage and short circuit protection. The AC power supply produces a quasi - sinewave output. To determine the RMS value, the RMS output voltage is found by dividing the peak to peak voltage by 2.5. (An ideal sine wave factor is 2.82 . A true squarewave is 2.00). The output voltage of the AC power supply is directly proportional to the input voltage. The power supply will start with input voltage as low as 2 volts, and will not be damaged by inputs as high as 18 VDC. The output frequency of operation is typically between 20 to 50 kHz, depending on output impedance. This makes the AC supply ideal for corona generation or ionization. The AC Series high voltage power supplies are driven by an input voltage placed onto the input pins, of any voltage between 0 to 12 VDC. There is NO internal connection between the input and output pins. As can be seen from the above, the output voltage is nearly linear with respect to input except near the lower input voltage region. Here, the output drops off rapidly as the input is lowered with the minimum input voltage needed for reliable starting being approximately 1.0 VDC. The maximum output current ability is achieved at full output voltage and must be derated linearly as the input voltage decreases. Therefore, a 1 kVpp 5-watt unit, which is capable of providing 12.5 mA at 1 kVpp will only be able to provide 6.25 mA at 500 volts peak-peak out indicating that the output power capability is parabolic with respect to output voltage. AC power supplies may be driven from a three terminal regulator, or run closed loop with a suitable regulation scheme. The input capacitance is 10 uF AC bypass. Vout max is defined as the maximum output voltage in peak to peak voltage of the power supply with the standard 12-V input. Each unit is encapsulated in a high thermal conductivity epoxy resin which eliminates problems associated with moisture.

AC Output (Quasi-Sine Wave) Proportional to Input
Output Voltage: AC series are available in multiple AC output voltages ranging from 50V to 4,000V peak to peak
Power: 1.5W, 3W, 5W
Dimension: 2.50” x 1.50” x 0.75”

Electrical Characteristics & Description
The AC Series power supplies are a line of compact high voltage DC to AC inverters. The model number describes the output in volts peak to peak. The two output terminals are floating from the input. The maximum isolation voltage from output to input is 3 kVDC. All power supplies offer reverse voltage and short circuit protection.

The AC power supply produces a quasi - sinewave output. To determine the RMS value, the RMS output voltage is found by dividing the peak to peak voltage by 2.5. (An ideal sine wave factor is 2.82 . A true squarewave is 2.00).

The output voltage of the AC power supply is directly proportional to the input voltage. The power supply will start with input voltage as low as 2 volts, and will not be damaged by inputs as high as 18 VDC. The output frequency of operation is typically between 20 to 50 kHz, depending on output impedance. This makes the AC supply ideal for corona generation or ionization.

The AC Series high voltage power supplies are driven by an input voltage placed onto the input pins, of any voltage between 0 to 12 VDC. There is NO internal connection between the input and output pins. As can be seen from the above, the output voltage is nearly linear with respect to input except near the lower input voltage region. Here, the output drops off rapidly as the input is lowered with the minimum input voltage needed for reliable starting being approximately 1.0 VDC.

The maximum output current ability is achieved at full output voltage and must be derated linearly as the input voltage decreases. Therefore, a 1 kVpp 5-watt unit, which is capable of providing 12.5 mA at 1 kVpp will only be able to provide 6.25 mA at 500 volts peak-peak out indicating that the output power capability is parabolic with respect to output voltage.
AC power supplies may be driven from a three terminal regulator, or run closed loop with a suitable regulation scheme. The input capacitance is 10 uF AC bypass. Vout max is defined as the maximum output voltage in peak to peak voltage of the power supply with the standard 12-V input. Each unit is encapsulated in a high thermal conductivity epoxy resin which eliminates problems associated with moisture.

Supplier's Site Datasheet

Technical Specifications

  American High Voltage, Inc.
Product Category High Voltage Power Supplies
Product Number AC-15, 5W
Product Name AC Series
DC Output Voltage 0.0 to 1500.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

5000W High Input Voltage – 600Vdc Input - HVI 5K-3U7 - ABSOPULSE Electronics Ltd.
Specs
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance RoHS, EN62368-1 and Related Standards, EN55022 Class A with Margins, IEC 61373 Cat 1 A&B
View Details
High Voltage Power Supplies - 802L-4KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Technology Switching Power Supply
Form Factor Rack Mount
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
DC Output Voltage 1100.0 to 2200.0 volts
View Details
120 W High Input  Single Phase Single Output Low Profile Power Supplies - PSH-12048 - Altech Corp.
Specs
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
DC Output Voltage 48.0 volts
View Details
2 suppliers