American High Voltage, Inc. HTC Series HTC-MVN-30

Description
Cylindrical Shape High Temperature (200°C) Regulated Output Voltage: H25B series are available in multiple output voltages ranging from +/-500VDC to +/-3,000VDC Power: <1W Dimension: 0.88"OD x 3.25" Electrical Characteristics & Description The HTC Series high voltage power supplies are designed to operate at extreme temperatures and in harsh environments especially for the oil well logging industry. The HTC units provide up to 3kV at 100uA of regulated output, with either positive or negative polarity. All models are adjustable over a 3:1 output voltage range by either voltage or resistance programming. Temperature drift is less than 20 ppm/deg C by using advanced internal reference and drift compensation techniques. All models are reverse input and output arc and short circuit protected.
Datasheet
Description
Cylindrical Shape High Temperature (200°C) Regulated Output Voltage: H25B series are available in multiple output voltages ranging from +/-500VDC to +/-3,000VDC Power: <1W Dimension: 0.88"OD x 3.25" Electrical Characteristics & Description The HTC Series high voltage power supplies are designed to operate at extreme temperatures and in harsh environments especially for the oil well logging industry. The HTC units provide up to 3kV at 100uA of regulated output, with either positive or negative polarity. All models are adjustable over a 3:1 output voltage range by either voltage or resistance programming. Temperature drift is less than 20 ppm/deg C by using advanced internal reference and drift compensation techniques. All models are reverse input and output arc and short circuit protected.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HTC Series HTC-MVN-30
Cylindrical Shape High Temperature (200°C) Regulated Output Voltage: H25B series are available in multiple output voltages ranging from +/-500VDC to +/-3,000VDC Power: <1W Dimension: 0.88"OD x 3.25" Electrical Characteristics & Description The HTC Series high voltage power supplies are designed to operate at extreme temperatures and in harsh environments especially for the oil well logging industry. The HTC units provide up to 3kV at 100uA of regulated output, with either positive or negative polarity. All models are adjustable over a 3:1 output voltage range by either voltage or resistance programming. Temperature drift is less than 20 ppm/deg C by using advanced internal reference and drift compensation techniques. All models are reverse input and output arc and short circuit protected.

Cylindrical Shape
High Temperature (200°C)
Regulated
Output Voltage: H25B series are available in multiple output voltages ranging from +/-500VDC to +/-3,000VDC
Power: <1W
Dimension: 0.88"OD x 3.25"

Electrical Characteristics & Description
The HTC Series high voltage power supplies are designed to operate at extreme temperatures and in harsh environments especially for the oil well logging industry. The HTC units provide up to 3kV at 100uA of regulated output, with either positive or negative polarity. All models are adjustable over a 3:1 output voltage range by either voltage or resistance programming. Temperature drift is less than 20 ppm/deg C by using advanced internal reference and drift compensation techniques. All models are reverse input and output arc and short circuit protected.

Supplier's Site Datasheet

Technical Specifications

  American High Voltage, Inc.
Product Category High Voltage Power Supplies
Product Number HTC-MVN-30
Product Name HTC Series
DC Output Voltage 0.0 to -2000.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Acopian Custom Power Supply System Builder -  - Acopian Power Supplies
Specs
Technology Linear Power Supply; Switching Power Supply
Form Factor DIN Rail; Desktop / Free Standing; Rack Mount; Wall Mount
Applications Instrumentation
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
DC Output Voltage 1100.0 to 2200.0 volts
View Details
750Vdc Input, 50W Rugged, DC/DC Converter for Railway and Other Heavy-duty Applications - HVI 41R-F1 - ABSOPULSE Electronics Ltd.
Specs
Technology Switching Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS, EN62368-1, EN50155, EN50121-3-2, EN 55032 Class A, IEC 61373 Cat 1 A&B
View Details
120 W High Input  Single Phase Single Output Low Profile Power Supplies - PSH-12048 - Altech Corp.
Specs
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
DC Output Voltage 48.0 volts
View Details
2 suppliers