American High Voltage, Inc. EC Series EC-2

Description
Output Proportional to Input Output Floating up to 20kVDC Output Voltage: EC series are available in multiple output voltages ranging from +/-6.3VDC to +/-5,000VDC Power: 5W Dimension: 3.50” x 1.50” x 0.75” Electrical Characteristics & Description The EC Series is special DC to DC converters which is used whenever a floating source of voltage is needed. Although the SC, CT and SQ modules provide floating output, their maximum “floatability” is limited to less than 5 kVDC. The EC series may be floated up to 20 kV maximum between input and output. The output voltage of the EC power supply is directly proportional to the input voltage. The power supply will start with input voltage as low as 2 volts, and will not be damaged by inputs as high as 18 VDC. Each EC supply has an internal bleeder on the output for safety. The value of the resistor is such that it dissipates less than 0.1 watt at full output. The output ripple of each supply is typically less than 2% at full power. Case size is 1.5” x 2.5” x 0.8” high. Each unit is encapsulated in a high thermal conductivity epoxy resin which eliminates problems associated with moisture. All SC power supplies are designed to withstand extremes of shock, vibration, acceleration, and thermal shock in accordance with MIL-STD-810. The load regulation of an EC power supply is approximately 40% from NO LOAD to FULL LOAD which means that some external preload may be necessary for applications where the load varies to a large extent. This permits either positive or negative polarity operation. All EC’s are reverse input voltage and short circuit protected. The typical input current at no load is 190 mA. The EC Series high voltage power supplies are driven by an input voltage of 0 to 12 VDC. There is NO internal connection between the input and output pins. As can be seen from the above, the output voltage is nearly linear with respect to input except near the lower input voltage region. Here, the output drops off rapidly as the input is lowered with the minimum input required being 2.0 VDC. The output of the EC high voltage power supply may be connected directly to a potential as high as 20,000 volts referenced to the input power side. EC power supplies may be driven from a three terminal regulator, or run closed loop with a suitable regulation scheme. The input capacitance is 10 uF AC bypass. Vout max is defined as the maximum output voltage of the power supply with the standard 12-V input.
Description
Output Proportional to Input Output Floating up to 20kVDC Output Voltage: EC series are available in multiple output voltages ranging from +/-6.3VDC to +/-5,000VDC Power: 5W Dimension: 3.50” x 1.50” x 0.75” Electrical Characteristics & Description The EC Series is special DC to DC converters which is used whenever a floating source of voltage is needed. Although the SC, CT and SQ modules provide floating output, their maximum “floatability” is limited to less than 5 kVDC. The EC series may be floated up to 20 kV maximum between input and output. The output voltage of the EC power supply is directly proportional to the input voltage. The power supply will start with input voltage as low as 2 volts, and will not be damaged by inputs as high as 18 VDC. Each EC supply has an internal bleeder on the output for safety. The value of the resistor is such that it dissipates less than 0.1 watt at full output. The output ripple of each supply is typically less than 2% at full power. Case size is 1.5” x 2.5” x 0.8” high. Each unit is encapsulated in a high thermal conductivity epoxy resin which eliminates problems associated with moisture. All SC power supplies are designed to withstand extremes of shock, vibration, acceleration, and thermal shock in accordance with MIL-STD-810. The load regulation of an EC power supply is approximately 40% from NO LOAD to FULL LOAD which means that some external preload may be necessary for applications where the load varies to a large extent. This permits either positive or negative polarity operation. All EC’s are reverse input voltage and short circuit protected. The typical input current at no load is 190 mA. The EC Series high voltage power supplies are driven by an input voltage of 0 to 12 VDC. There is NO internal connection between the input and output pins. As can be seen from the above, the output voltage is nearly linear with respect to input except near the lower input voltage region. Here, the output drops off rapidly as the input is lowered with the minimum input required being 2.0 VDC. The output of the EC high voltage power supply may be connected directly to a potential as high as 20,000 volts referenced to the input power side. EC power supplies may be driven from a three terminal regulator, or run closed loop with a suitable regulation scheme. The input capacitance is 10 uF AC bypass. Vout max is defined as the maximum output voltage of the power supply with the standard 12-V input.

Suppliers

Company
Product
Description
Supplier Links
EC Series EC-2
Output Proportional to Input Output Floating up to 20kVDC Output Voltage: EC series are available in multiple output voltages ranging from +/-6.3VDC to +/-5,000VDC Power: 5W Dimension: 3.50” x 1.50” x 0.75” Electrical Characteristics & Description The EC Series is special DC to DC converters which is used whenever a floating source of voltage is needed. Although the SC, CT and SQ modules provide floating output, their maximum “floatability” is limited to less than 5 kVDC. The EC series may be floated up to 20 kV maximum between input and output. The output voltage of the EC power supply is directly proportional to the input voltage. The power supply will start with input voltage as low as 2 volts, and will not be damaged by inputs as high as 18 VDC. Each EC supply has an internal bleeder on the output for safety. The value of the resistor is such that it dissipates less than 0.1 watt at full output. The output ripple of each supply is typically less than 2% at full power. Case size is 1.5” x 2.5” x 0.8” high. Each unit is encapsulated in a high thermal conductivity epoxy resin which eliminates problems associated with moisture. All SC power supplies are designed to withstand extremes of shock, vibration, acceleration, and thermal shock in accordance with MIL-STD-810. The load regulation of an EC power supply is approximately 40% from NO LOAD to FULL LOAD which means that some external preload may be necessary for applications where the load varies to a large extent. This permits either positive or negative polarity operation. All EC’s are reverse input voltage and short circuit protected. The typical input current at no load is 190 mA. The EC Series high voltage power supplies are driven by an input voltage of 0 to 12 VDC. There is NO internal connection between the input and output pins. As can be seen from the above, the output voltage is nearly linear with respect to input except near the lower input voltage region. Here, the output drops off rapidly as the input is lowered with the minimum input required being 2.0 VDC. The output of the EC high voltage power supply may be connected directly to a potential as high as 20,000 volts referenced to the input power side. EC power supplies may be driven from a three terminal regulator, or run closed loop with a suitable regulation scheme. The input capacitance is 10 uF AC bypass. Vout max is defined as the maximum output voltage of the power supply with the standard 12-V input.

Output Proportional to Input
Output Floating up to 20kVDC
Output Voltage: EC series are available in multiple output voltages ranging from +/-6.3VDC to +/-5,000VDC
Power: 5W
Dimension: 3.50” x 1.50” x 0.75”

Electrical Characteristics & Description
The EC Series is special DC to DC converters which is used whenever a floating source of voltage is needed. Although the SC, CT and SQ modules provide floating output, their maximum “floatability” is limited to less than 5 kVDC. The EC series may be floated up to 20 kV maximum between input and output.

The output voltage of the EC power supply is directly proportional to the input voltage. The power supply will start with input voltage as low as 2 volts, and will not be damaged by inputs as high as 18 VDC. Each EC supply has an internal bleeder on the output for safety. The value of the resistor is such that it dissipates less than 0.1 watt at full output. The output ripple of each supply is typically less than 2% at full power. Case size is 1.5” x 2.5” x 0.8” high. Each unit is encapsulated in a high thermal conductivity epoxy resin which eliminates problems associated with moisture. All SC power supplies are designed to withstand extremes of shock, vibration, acceleration, and thermal shock in accordance with MIL-STD-810.

The load regulation of an EC power supply is approximately 40% from NO LOAD to FULL LOAD which means that some external preload may be necessary for applications where the load varies to a large extent. This permits either positive or negative polarity operation. All EC’s are reverse input voltage and short circuit protected. The typical input current at no load is 190 mA.

The EC Series high voltage power supplies are driven by an input voltage of 0 to 12 VDC. There is NO internal connection between the input and output pins. As can be seen from the above, the output voltage is nearly linear with respect to input except near the lower input voltage region. Here, the output drops off rapidly as the input is lowered with the minimum input required being 2.0 VDC.

The output of the EC high voltage power supply may be connected directly to a potential as high as 20,000 volts referenced to the input power side.

EC power supplies may be driven from a three terminal regulator, or run closed loop with a suitable regulation scheme. The input capacitance is 10 uF AC bypass. Vout max is defined as the maximum output voltage of the power supply with the standard 12-V input.

Supplier's Site

Technical Specifications

  American High Voltage, Inc.
Product Category High Voltage Power Supplies
Product Number EC-2
Product Name EC Series
DC Output Voltage 0.0 to 200.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
DC Output Voltage 1000.0 to 1750.0 volts
View Details
High Voltage Power Supplies - 202A-20KV-NEG-PFC - TDK-Lambda Americas Inc.
Specs
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
Operating Temperature -20 to 45 C (-4 to 113 F)
View Details
High Voltage - Modular DC-DC Converters -  - Acopian Power Supplies
Specs
Form Factor DIN Rail; Wall Mount
Applications Instrumentation
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
500W High Input Voltage - 1000Vdc Input - HVI 500-1K/XX-FX - ABSOPULSE Electronics Ltd.
Specs
Technology Switching Power Supply
Operating Temperature 0 to 55 C (32 to 131 F)
Regulatory Compliance RoHS, EN 61010-1 and Related Standards, EN55022 Class A with Margins, IEC 61373 Cat 1 A&B
View Details