American High Voltage, Inc. HTR Series HTR-HVP-30

Description
High Temperature (200°C) Regulated Output Voltage: HTR series are available in multiple output voltages ranging from +/-500VDC to +/-3,000VDC Power: <1W Dimension: 4.40" x 1.20" x 0.65" Electrical Characteristics & Description The HTR/HTDR Series high voltage power supplies are designed to operate at extreme temperatures and in harsh environments especially for the oil well logging industry. The HTR/HTDR units provide up to 3kV at 100 uA of regulated output, with either positive or negative polarity. All models are adjustable over a 3:1 output voltage range by either voltage or resistance programming. Temperature drift is less than 20 ppm/deg C by using advanced internal reference and drift compensation techniques. All models are reverse input and output arc and short circuit protected.
Datasheet
Description
High Temperature (200°C) Regulated Output Voltage: HTR series are available in multiple output voltages ranging from +/-500VDC to +/-3,000VDC Power: <1W Dimension: 4.40" x 1.20" x 0.65" Electrical Characteristics & Description The HTR/HTDR Series high voltage power supplies are designed to operate at extreme temperatures and in harsh environments especially for the oil well logging industry. The HTR/HTDR units provide up to 3kV at 100 uA of regulated output, with either positive or negative polarity. All models are adjustable over a 3:1 output voltage range by either voltage or resistance programming. Temperature drift is less than 20 ppm/deg C by using advanced internal reference and drift compensation techniques. All models are reverse input and output arc and short circuit protected.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HTR Series HTR-HVP-30
High Temperature (200°C) Regulated Output Voltage: HTR series are available in multiple output voltages ranging from +/-500VDC to +/-3,000VDC Power: <1W Dimension: 4.40" x 1.20" x 0.65" Electrical Characteristics & Description The HTR/HTDR Series high voltage power supplies are designed to operate at extreme temperatures and in harsh environments especially for the oil well logging industry. The HTR/HTDR units provide up to 3kV at 100 uA of regulated output, with either positive or negative polarity. All models are adjustable over a 3:1 output voltage range by either voltage or resistance programming. Temperature drift is less than 20 ppm/deg C by using advanced internal reference and drift compensation techniques. All models are reverse input and output arc and short circuit protected.

High Temperature (200°C)
Regulated
Output Voltage: HTR series are available in multiple output voltages ranging from +/-500VDC to +/-3,000VDC
Power: <1W
Dimension: 4.40" x 1.20" x 0.65"

Electrical Characteristics & Description
The HTR/HTDR Series high voltage power supplies are designed to operate at extreme temperatures and in harsh environments especially for the oil well logging industry. The HTR/HTDR units provide up to 3kV at 100 uA of regulated output, with either positive or negative polarity. All models are adjustable over a 3:1 output voltage range by either voltage or resistance programming. Temperature drift is less than 20 ppm/deg C by using advanced internal reference and drift compensation techniques. All models are reverse input and output arc and short circuit protected.

Supplier's Site Datasheet

Technical Specifications

  American High Voltage, Inc.
Product Category DC Power Supplies
Product Number HTR-HVP-30
Product Name HTR Series
DC Output Voltage 0.0 to 3000.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

22.8 to 25.2 Volt (V) Adjustable Output Voltage Range AEU 65 Series Switch Mode Power Supply - AEU65-240 - Triad Magnetics
Specs
Technology Switching Power Supply
Regulatory Compliance UL 60950-1, (Insulation Class -1)
DC Output Voltage 24.0 volts
View Details
3 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
DC Output Voltage 12.0 volts
View Details
3-phase, 400V or 480V Input, 300W Industrial Quality Power Supply - HTP 300-FX - ABSOPULSE Electronics Ltd.
Specs
Technology Switching Power Supply
Regulatory Compliance RoHS, EN62368-1, EN55032 Class A with Margins, IEC 61373 Cat 1 A&B
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Electromagnet Power Supply - Model 648 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type Electromagnet Power Supply
Form Factor Desktop / Free Standing
Waveform Sine Wave
View Details