American High Voltage, Inc. H25B Series H-25BMVP-24

Description
Cylindrical Shape High Temperature (200°C) Regulated Output Voltage: H25B series are available in multiple output voltages ranging from +/-500VDC to +/-3,000VDC Power: <1W Dimension: 0.88"OD x 3.25" Electrical Characteristics & Description The model H-25B Series high voltage power supplies are a versatile DC to DC converter series, designed for severe environment applications requiring a regulated high voltage source. The output voltage is directly sensed and can be adjusted over a 3 to 1 range by means of an output trim resistor. The H25B series utilizes advanced high voltage techniques and compensation networks. All components are specially selected and burned in prior to assembly. The converter section uses rugged TO-5 transistors to insure a safety margin for secondary breakdown and leakage effects. In addition, the high voltage transformer is totally encapsulated with a low loss high temperature epoxy resin that guards against internal breakdown or corona. The H-25B series is not restricted by orientation. Moreover, as the unit is hard potted, it does not contain oil that could leak out and damage other equipment. The H-25B Series high voltage power supplies are specially designed linear regulator type power supplies. The normal input voltage of 24 VDC is stepped up by a push-pull oscillator to a high voltage output which is referenced to the input ground. The output voltage of the H-25B unit is NOT FLOATING. The output high voltage return and the input power return are internally connected together. The output voltage may be controlled in two different ways. In the voltage programming mode, a control voltage between 0 - 5 VDC will adjust the output between 0 and full output. In the resistance programming mode, a resistor placed between the control voltage pin and ground will set the output to a voltage which depends on the value of the resistance used and the model number. Typically a 10-kOhm resistor will set the output voltage to 50%. Zero resistance yields full output for positive units. Negative output units are available as well - for different types of detector sensing topologies. Here, the maximum output voltage is developed with the control wire open.
Datasheet
Description
Cylindrical Shape High Temperature (200°C) Regulated Output Voltage: H25B series are available in multiple output voltages ranging from +/-500VDC to +/-3,000VDC Power: <1W Dimension: 0.88"OD x 3.25" Electrical Characteristics & Description The model H-25B Series high voltage power supplies are a versatile DC to DC converter series, designed for severe environment applications requiring a regulated high voltage source. The output voltage is directly sensed and can be adjusted over a 3 to 1 range by means of an output trim resistor. The H25B series utilizes advanced high voltage techniques and compensation networks. All components are specially selected and burned in prior to assembly. The converter section uses rugged TO-5 transistors to insure a safety margin for secondary breakdown and leakage effects. In addition, the high voltage transformer is totally encapsulated with a low loss high temperature epoxy resin that guards against internal breakdown or corona. The H-25B series is not restricted by orientation. Moreover, as the unit is hard potted, it does not contain oil that could leak out and damage other equipment. The H-25B Series high voltage power supplies are specially designed linear regulator type power supplies. The normal input voltage of 24 VDC is stepped up by a push-pull oscillator to a high voltage output which is referenced to the input ground. The output voltage of the H-25B unit is NOT FLOATING. The output high voltage return and the input power return are internally connected together. The output voltage may be controlled in two different ways. In the voltage programming mode, a control voltage between 0 - 5 VDC will adjust the output between 0 and full output. In the resistance programming mode, a resistor placed between the control voltage pin and ground will set the output to a voltage which depends on the value of the resistance used and the model number. Typically a 10-kOhm resistor will set the output voltage to 50%. Zero resistance yields full output for positive units. Negative output units are available as well - for different types of detector sensing topologies. Here, the maximum output voltage is developed with the control wire open.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
H25B Series H-25BMVP-24
Cylindrical Shape High Temperature (200°C) Regulated Output Voltage: H25B series are available in multiple output voltages ranging from +/-500VDC to +/-3,000VDC Power: <1W Dimension: 0.88"OD x 3.25" Electrical Characteristics & Description The model H-25B Series high voltage power supplies are a versatile DC to DC converter series, designed for severe environment applications requiring a regulated high voltage source. The output voltage is directly sensed and can be adjusted over a 3 to 1 range by means of an output trim resistor. The H25B series utilizes advanced high voltage techniques and compensation networks. All components are specially selected and burned in prior to assembly. The converter section uses rugged TO-5 transistors to insure a safety margin for secondary breakdown and leakage effects. In addition, the high voltage transformer is totally encapsulated with a low loss high temperature epoxy resin that guards against internal breakdown or corona. The H-25B series is not restricted by orientation. Moreover, as the unit is hard potted, it does not contain oil that could leak out and damage other equipment. The H-25B Series high voltage power supplies are specially designed linear regulator type power supplies. The normal input voltage of 24 VDC is stepped up by a push-pull oscillator to a high voltage output which is referenced to the input ground. The output voltage of the H-25B unit is NOT FLOATING. The output high voltage return and the input power return are internally connected together. The output voltage may be controlled in two different ways. In the voltage programming mode, a control voltage between 0 - 5 VDC will adjust the output between 0 and full output. In the resistance programming mode, a resistor placed between the control voltage pin and ground will set the output to a voltage which depends on the value of the resistance used and the model number. Typically a 10-kOhm resistor will set the output voltage to 50%. Zero resistance yields full output for positive units. Negative output units are available as well - for different types of detector sensing topologies. Here, the maximum output voltage is developed with the control wire open.

Cylindrical Shape
High Temperature (200°C)
Regulated
Output Voltage: H25B series are available in multiple output voltages ranging from +/-500VDC to +/-3,000VDC
Power: <1W
Dimension: 0.88"OD x 3.25"

Electrical Characteristics & Description
The model H-25B Series high voltage power supplies are a versatile DC to DC converter series, designed for severe environment applications requiring a regulated high voltage source. The output voltage is directly sensed and can be adjusted over a 3 to 1 range by means of an output trim resistor.

The H25B series utilizes advanced high voltage techniques and compensation networks. All components are specially selected and burned in prior to assembly. The converter section uses rugged TO-5 transistors to insure a safety margin for secondary breakdown and leakage effects. In addition, the high voltage transformer is totally encapsulated with a low loss high temperature epoxy resin that guards against internal breakdown or corona.

The H-25B series is not restricted by orientation. Moreover, as the unit is hard potted, it does not contain oil that could leak out and damage other equipment.

The H-25B Series high voltage power supplies are specially designed linear regulator type power supplies. The normal input voltage of 24 VDC is stepped up by a push-pull oscillator to a high voltage output which is referenced to the input ground. The output voltage of the H-25B unit is NOT FLOATING. The output high voltage return and the input power return are internally connected together.

The output voltage may be controlled in two different ways. In the voltage programming mode, a control voltage between 0 - 5 VDC will adjust the output between 0 and full output. In the resistance programming mode, a resistor placed between the control voltage pin and ground will set the output to a voltage which depends on the value of the resistance used and the model number. Typically a 10-kOhm resistor will set the output voltage to 50%. Zero resistance yields full output for positive units.

Negative output units are available as well - for different types of detector sensing topologies. Here, the maximum output voltage is developed with the control wire open.

Supplier's Site Datasheet

Technical Specifications

  American High Voltage, Inc.
Product Category High Voltage Power Supplies
Product Number H-25BMVP-24
Product Name H25B Series
DC Output Voltage 0.0 to 2000.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage - Modular DC-DC Converters -  - Acopian Power Supplies
Specs
Form Factor DIN Rail; Wall Mount
Applications Instrumentation
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
DC Output Voltage -10000.0 to -50000.0 volts
View Details
Reversing Hard Chrome Plated Rectifier with Positive and Negative Direction - reversing-hard-chrome-plated-rectifier-with-positive-and-negative-direction - Shenzhen Xingkerong Technology Co., Ltd
Specs
Technology Switching Power Supply
Form Factor Desktop / Free Standing
Features Power Factor Correction (optional feature)
View Details
High Voltage Power Supplies - 500A-2KV-NEG - TDK-Lambda Americas Inc.
Specs
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
Operating Temperature -20 to 45 C (-4 to 113 F)
View Details