American High Voltage, Inc. N Series N-25P

Description
Regulated Output Voltage: N series are available in multiple output voltages ranging from +/-100VDC to +/-10,000VDC Power: 3W Dimension: 3.00” x 1.50” x 0.85” Electrical Characteristics & Description The “N” series precision switching supplies are extremely efficient DC to DC converters for applications requiring a highly regulated source of high voltage that is controllable over a wide range of load conditions. These compact units are used in medical, RF, and airborne displays. Due to the high power volumetric efficiency, they also find uses in capacitor charging equipment. The output polarity is fixed and specified at time of purchase. Output return and input return are common. A twenty turn potentiometer located on the top of the unit sets the maximum output voltage. Pin 2 provides a 5-volt reference which may be coupled into Pin 3, which represents the top of the internal potentiometer. A 20-kOhm resistor connected between Pins 2 and 3 may also be used to adjust the output, and will lower the output by a factor of 3. The output may also be programmed by an external voltage of 0 to 5 volts applied to Pin 3 with 5 volts yielding full output. Since the input current draw at pin 3 is small, they may be driven directly from a DAC. Current into the control pin is less than 0.5mA. Each unit is fully encapsulated in RTV and is packaged in an anodized aluminum case which provides electrostatic shielding. The N Series high voltage power supplies are regulated by virtue of Pulse Width Modulation topology. The normal input voltage of 28 VDC is stepped up by resonant action to a high voltage output which is referenced to the input ground. The output voltage of the N unit is NOT FLOATING. The output high voltage return and the input power return are internally connected together. The output voltage may be controlled in two different ways. In the voltage programming mode, a control voltage between 0 - 5 VDC will adjust the output between 0 and full output. In the resistance programming mode, a resistor placed between Pin 2 (5.0-V reference output) and Pin 3 (Vcontrol) will set the output to a voltage which depends on the value of the resistance used. Typically a 10 kOhm resistor will set the output voltage to 50%. Zero resistance yields full output. The maximum output current ability is set for each unit to be 120% above the nominal value determined by the maximum current. The current limit circuitry internal to the N high voltage power supply has a reaction time constant of less than 0.1 second. A 1000:1 divided low impedance Vout test point is also provided.
Datasheet
Description
Regulated Output Voltage: N series are available in multiple output voltages ranging from +/-100VDC to +/-10,000VDC Power: 3W Dimension: 3.00” x 1.50” x 0.85” Electrical Characteristics & Description The “N” series precision switching supplies are extremely efficient DC to DC converters for applications requiring a highly regulated source of high voltage that is controllable over a wide range of load conditions. These compact units are used in medical, RF, and airborne displays. Due to the high power volumetric efficiency, they also find uses in capacitor charging equipment. The output polarity is fixed and specified at time of purchase. Output return and input return are common. A twenty turn potentiometer located on the top of the unit sets the maximum output voltage. Pin 2 provides a 5-volt reference which may be coupled into Pin 3, which represents the top of the internal potentiometer. A 20-kOhm resistor connected between Pins 2 and 3 may also be used to adjust the output, and will lower the output by a factor of 3. The output may also be programmed by an external voltage of 0 to 5 volts applied to Pin 3 with 5 volts yielding full output. Since the input current draw at pin 3 is small, they may be driven directly from a DAC. Current into the control pin is less than 0.5mA. Each unit is fully encapsulated in RTV and is packaged in an anodized aluminum case which provides electrostatic shielding. The N Series high voltage power supplies are regulated by virtue of Pulse Width Modulation topology. The normal input voltage of 28 VDC is stepped up by resonant action to a high voltage output which is referenced to the input ground. The output voltage of the N unit is NOT FLOATING. The output high voltage return and the input power return are internally connected together. The output voltage may be controlled in two different ways. In the voltage programming mode, a control voltage between 0 - 5 VDC will adjust the output between 0 and full output. In the resistance programming mode, a resistor placed between Pin 2 (5.0-V reference output) and Pin 3 (Vcontrol) will set the output to a voltage which depends on the value of the resistance used. Typically a 10 kOhm resistor will set the output voltage to 50%. Zero resistance yields full output. The maximum output current ability is set for each unit to be 120% above the nominal value determined by the maximum current. The current limit circuitry internal to the N high voltage power supply has a reaction time constant of less than 0.1 second. A 1000:1 divided low impedance Vout test point is also provided.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N Series N-25P
Regulated Output Voltage: N series are available in multiple output voltages ranging from +/-100VDC to +/-10,000VDC Power: 3W Dimension: 3.00” x 1.50” x 0.85” Electrical Characteristics & Description The “N” series precision switching supplies are extremely efficient DC to DC converters for applications requiring a highly regulated source of high voltage that is controllable over a wide range of load conditions. These compact units are used in medical, RF, and airborne displays. Due to the high power volumetric efficiency, they also find uses in capacitor charging equipment. The output polarity is fixed and specified at time of purchase. Output return and input return are common. A twenty turn potentiometer located on the top of the unit sets the maximum output voltage. Pin 2 provides a 5-volt reference which may be coupled into Pin 3, which represents the top of the internal potentiometer. A 20-kOhm resistor connected between Pins 2 and 3 may also be used to adjust the output, and will lower the output by a factor of 3. The output may also be programmed by an external voltage of 0 to 5 volts applied to Pin 3 with 5 volts yielding full output. Since the input current draw at pin 3 is small, they may be driven directly from a DAC. Current into the control pin is less than 0.5mA. Each unit is fully encapsulated in RTV and is packaged in an anodized aluminum case which provides electrostatic shielding. The N Series high voltage power supplies are regulated by virtue of Pulse Width Modulation topology. The normal input voltage of 28 VDC is stepped up by resonant action to a high voltage output which is referenced to the input ground. The output voltage of the N unit is NOT FLOATING. The output high voltage return and the input power return are internally connected together. The output voltage may be controlled in two different ways. In the voltage programming mode, a control voltage between 0 - 5 VDC will adjust the output between 0 and full output. In the resistance programming mode, a resistor placed between Pin 2 (5.0-V reference output) and Pin 3 (Vcontrol) will set the output to a voltage which depends on the value of the resistance used. Typically a 10 kOhm resistor will set the output voltage to 50%. Zero resistance yields full output. The maximum output current ability is set for each unit to be 120% above the nominal value determined by the maximum current. The current limit circuitry internal to the N high voltage power supply has a reaction time constant of less than 0.1 second. A 1000:1 divided low impedance Vout test point is also provided.

Regulated
Output Voltage: N series are available in multiple output voltages ranging from +/-100VDC to +/-10,000VDC
Power: 3W
Dimension: 3.00” x 1.50” x 0.85”

Electrical Characteristics & Description
The “N” series precision switching supplies are extremely efficient DC to DC converters for applications requiring a highly regulated source of high voltage that is controllable over a wide range of load conditions. These compact units are used in medical, RF, and airborne displays. Due to the high power volumetric efficiency, they also find uses in capacitor charging equipment. The output polarity is fixed and specified at time of purchase. Output return and input return are common.

A twenty turn potentiometer located on the top of the unit sets the maximum output voltage. Pin 2 provides a 5-volt reference which may be coupled into Pin 3, which represents the top of the internal potentiometer. A 20-kOhm resistor connected between Pins 2 and 3 may also be used to adjust the output, and will lower the output by a factor of 3. The output may also be programmed by an external voltage of 0 to 5 volts applied to Pin 3 with 5 volts yielding full output. Since the input current draw at pin 3 is small, they may be driven directly from a DAC. Current into the control pin is less than 0.5mA. Each unit is fully encapsulated in RTV and is packaged in an anodized aluminum case which provides electrostatic shielding.

The N Series high voltage power supplies are regulated by virtue of Pulse Width Modulation topology. The normal input voltage of 28 VDC is stepped up by resonant action to a high voltage output which is referenced to the input ground. The output voltage of the N unit is NOT FLOATING. The output high voltage return and the input power return are internally connected together.

The output voltage may be controlled in two different ways. In the voltage programming mode, a control voltage between 0 - 5 VDC will adjust the output between 0 and full output. In the resistance programming mode, a resistor placed between Pin 2 (5.0-V reference output) and Pin 3 (Vcontrol) will set the output to a voltage which depends on the value of the resistance used. Typically a 10 kOhm resistor will set the output voltage to 50%. Zero resistance yields full output.

The maximum output current ability is set for each unit to be 120% above the nominal value determined by the maximum current. The current limit circuitry internal to the N high voltage power supply has a reaction time constant of less than 0.1 second.

A 1000:1 divided low impedance Vout test point is also provided.

Supplier's Site Datasheet

Technical Specifications

  American High Voltage, Inc.
Product Category High Voltage Power Supplies
Product Number N-25P
Product Name N Series
DC Output Voltage 0.0 to 2500.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Acopian Custom Power Supply System Builder -  - Acopian Power Supplies
Specs
Technology Linear Power Supply; Switching Power Supply
Form Factor DIN Rail; Desktop / Free Standing; Rack Mount; Wall Mount
Applications Instrumentation
View Details
CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
DC Output Voltage 6000.0 to 18000.0 volts
View Details
Hard Chrome Electroplating Pulse Anode Hard Oxidation High-Power High-Frequency Rectifier - No.1601570305377 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Technology Switching Power Supply; SCR Power Supply
Form Factor Desktop / Free Standing
Features Power Factor Correction (optional feature)
View Details
High Voltage Power Supplies - 802L-30KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Technology Switching Power Supply
Form Factor Rack Mount
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details