American High Voltage, Inc. FCCT Series FCCT-6

Description
Center-Tapped Modules Regulated/Isolated Line Regulation: 0.1% Load Regulation: 3% Isolation >5kV Output Voltage: FCCT series are available in multiple output voltages ranging from +/-100VDC to +/-5,000VDC Power: 10W, 15W Dimension: 5.00” x 2.00” x 1.00” Electrical Characteristics & Description FCCT Series units are extremely versatile, allowing the user to float the high voltage up to 5 kVDC above the input line. These power supplies are ideal for Electrostatic chuck, CRT, and other electro-optical applications. Each unit is encapsulated in an anodized aluminum case which provides electrostatic shielding and heat removal. The calculated MTBF is 70,000 hours at 71 deg C case temperature. The FCCT Series high voltage power supplies are regulated by virtue of Pulse Width Modulation topology. The input voltage is stepped up by resonant action to a high voltage output which is floating with respect to the input ground. The output voltage is sensed using a unique patented circuit to allow fully floating operation with no Galvanic connection to the input power side of the power supply. The output voltage adjustment is via a 10 turn potentiometer located on the top surface of the unit. The output voltage may then be controlled in either of two ways. In voltage programming mode, a control voltage between 0 VDC and 5 VDC will adjust the output between 0% and full output. In the resistance programming mode, a resistor placed between Pin 2 (5.0-V reference output) and Pin 3 (V control) will set the output to a voltage which depends on the value of the resistance used. Typically a 5 kOhm resistor will set the output voltage to 50%. Zero resistance yields full output. The maximum output current is limited to approximately a 120% above the nominal value as determined by the maximum output power for the supply. The current limit circuitry internal to the FC high voltage power supply has a reaction time constant of less than 0.01 second. The center tapped version of the FCCT series generates a + and – output for example the FCCT-6 will provide +/- 300V output.
Datasheet
Description
Center-Tapped Modules Regulated/Isolated Line Regulation: 0.1% Load Regulation: 3% Isolation >5kV Output Voltage: FCCT series are available in multiple output voltages ranging from +/-100VDC to +/-5,000VDC Power: 10W, 15W Dimension: 5.00” x 2.00” x 1.00” Electrical Characteristics & Description FCCT Series units are extremely versatile, allowing the user to float the high voltage up to 5 kVDC above the input line. These power supplies are ideal for Electrostatic chuck, CRT, and other electro-optical applications. Each unit is encapsulated in an anodized aluminum case which provides electrostatic shielding and heat removal. The calculated MTBF is 70,000 hours at 71 deg C case temperature. The FCCT Series high voltage power supplies are regulated by virtue of Pulse Width Modulation topology. The input voltage is stepped up by resonant action to a high voltage output which is floating with respect to the input ground. The output voltage is sensed using a unique patented circuit to allow fully floating operation with no Galvanic connection to the input power side of the power supply. The output voltage adjustment is via a 10 turn potentiometer located on the top surface of the unit. The output voltage may then be controlled in either of two ways. In voltage programming mode, a control voltage between 0 VDC and 5 VDC will adjust the output between 0% and full output. In the resistance programming mode, a resistor placed between Pin 2 (5.0-V reference output) and Pin 3 (V control) will set the output to a voltage which depends on the value of the resistance used. Typically a 5 kOhm resistor will set the output voltage to 50%. Zero resistance yields full output. The maximum output current is limited to approximately a 120% above the nominal value as determined by the maximum output power for the supply. The current limit circuitry internal to the FC high voltage power supply has a reaction time constant of less than 0.01 second. The center tapped version of the FCCT series generates a + and – output for example the FCCT-6 will provide +/- 300V output.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FCCT Series - FCCT-6 - American High Voltage, Inc.
Elko, NV, USA
FCCT Series
FCCT-6
FCCT Series FCCT-6
Center-Tapped Modules Regulated/Isolated Line Regulation: 0.1% Load Regulation: 3% Isolation >5kV Output Voltage: FCCT series are available in multiple output voltages ranging from +/-100VDC to +/-5,000VDC Power: 10W, 15W Dimension: 5.00” x 2.00” x 1.00” Electrical Characteristics & Description FCCT Series units are extremely versatile, allowing the user to float the high voltage up to 5 kVDC above the input line. These power supplies are ideal for Electrostatic chuck, CRT, and other electro-optical applications. Each unit is encapsulated in an anodized aluminum case which provides electrostatic shielding and heat removal. The calculated MTBF is 70,000 hours at 71 deg C case temperature. The FCCT Series high voltage power supplies are regulated by virtue of Pulse Width Modulation topology. The input voltage is stepped up by resonant action to a high voltage output which is floating with respect to the input ground. The output voltage is sensed using a unique patented circuit to allow fully floating operation with no Galvanic connection to the input power side of the power supply. The output voltage adjustment is via a 10 turn potentiometer located on the top surface of the unit. The output voltage may then be controlled in either of two ways. In voltage programming mode, a control voltage between 0 VDC and 5 VDC will adjust the output between 0% and full output. In the resistance programming mode, a resistor placed between Pin 2 (5.0-V reference output) and Pin 3 (V control) will set the output to a voltage which depends on the value of the resistance used. Typically a 5 kOhm resistor will set the output voltage to 50%. Zero resistance yields full output. The maximum output current is limited to approximately a 120% above the nominal value as determined by the maximum output power for the supply. The current limit circuitry internal to the FC high voltage power supply has a reaction time constant of less than 0.01 second. The center tapped version of the FCCT series generates a + and – output for example the FCCT-6 will provide +/- 300V output.

Center-Tapped Modules
Regulated/Isolated
Line Regulation: 0.1%
Load Regulation: 3%
Isolation >5kV
Output Voltage: FCCT series are available in multiple output voltages ranging from +/-100VDC to +/-5,000VDC

Power: 10W, 15W
Dimension: 5.00” x 2.00” x 1.00”

Electrical Characteristics & Description
FCCT Series units are extremely versatile, allowing the user to float the high voltage up to 5 kVDC above the input line. These power supplies are ideal for Electrostatic chuck, CRT, and other electro-optical applications. Each unit is encapsulated in an anodized aluminum case which provides electrostatic shielding and heat removal. The calculated MTBF is 70,000 hours at 71 deg C case temperature.

The FCCT Series high voltage power supplies are regulated by virtue of Pulse Width Modulation topology. The input voltage is stepped up by resonant action to a high voltage output which is floating with respect to the input ground. The output voltage is sensed using a unique patented circuit to allow fully floating operation with no Galvanic connection to the input power side of the power supply.

The output voltage adjustment is via a 10 turn potentiometer located on the top surface of the unit. The output voltage may then be controlled in either of two ways. In voltage programming mode, a control voltage between 0 VDC and 5 VDC will adjust the output between 0% and full output. In the resistance programming mode, a resistor placed between Pin 2 (5.0-V reference output) and Pin 3 (V control) will set the output to a voltage which depends on the value of the resistance used. Typically a 5 kOhm resistor will set the output voltage to 50%. Zero resistance yields full output. The maximum output current is limited to approximately a 120% above the nominal value as determined by the maximum output power for the supply. The current limit circuitry internal to the FC high voltage power supply has a reaction time constant of less than 0.01 second.

The center tapped version of the FCCT series generates a + and – output for example the FCCT-6 will provide +/- 300V output.

Supplier's Site Datasheet

Technical Specifications

  American High Voltage, Inc.
Product Category High Voltage Power Supplies
Product Number FCCT-6
Product Name FCCT Series
DC Output Voltage 0.0 to 300.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

120 W High Input  Single Phase Single Output Low Profile Power Supplies - PSH-12048 - Altech Corp.
Specs
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
DC Output Voltage 48.0 volts
View Details
2 suppliers
Hard Chrome Electroplating Pulse Anode Hard Oxidation High-Power High-Frequency Rectifier - No.1601570305377 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Technology Switching Power Supply; SCR Power Supply
Form Factor Desktop / Free Standing
Features Power Factor Correction (optional feature)
View Details
High Voltage Power Supplies - 802L-20KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Technology Switching Power Supply
Form Factor Rack Mount
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage AC-DC Modular - Regulated -  - Acopian Power Supplies
Specs
Form Factor Desktop / Free Standing; Wall Mount
Applications Instrumentation
Operating Temperature -10 to 60 C (14 to 140 F)
View Details