American High Voltage, Inc. AQ Series AQ-30

Description
Cylindrical Shape Output Proportional to Input Output Voltage: AQ series are available in 500VDC to 3000VDC Power: 1.5W Dimension: 1.00”OD x 2.25” Electrical Characteristics & Description The AQ Series is a line of compact high voltage DC to DC converters which have been designed especially for PMT applications. They are shielded in a metal housing which guarantees low radiated EMI for noise sensitive applications. They are rugged, arc resistant, and virtually burn-out proof. The output voltage of the AQ power supply is directly proportional to the input voltage. The power supply will start with input voltage as low as 0.8 volts, and will not be damaged by inputs as high as 18 VDC. Each AQ supply has an internal bleeder on the output for safety. The value of the resistor is such that it dissipates less than 0.05 watt. The output ripple of each supply is typically less than 0.1% at full power. Case size is 1.0”diameter x 2.25”long. Each unit is encapsulated in a high thermal conductivity epoxy resin which eliminates problems associated with moisture. All AQ power supplies are designed to withstand extremes of shock, vibration, acceleration, and thermal shock in accordance with MIL-STD-810. Connections are made with 5 color codes flying leads of #22 AWG Teflon wire. The load regulation of an AQ power supply is approximately 20% from NO LOAD to FULL LOAD. To achieve accurate regulation, an external feedback loop may be utilized. The two output leads are floating and fully isolated from the two input leads by over 1 tOhm with less than 30 pF of coupling capacitance. This permits either positive or negative polarity operation. All AQ’s are reverse input voltage and short circuit protected. The typical input current at no load is 50 mA. The AQ Series high voltage power supplies are driven by an input voltage of 0 to 15 VDC. There is NO internal connection between the input and output pins. As can be seen from the above, the output voltage is nearly linear with respect to input except near the lower input voltage region. Here, the output drops off rapidly as the input is lowered with the minimum input required being 0.8 VDC. The maximum output current ability is achieved at full output voltage and must be derated linearly as the input voltage decreases. Therefore, a 1 kV, 1.5-watt unit, which is capable of providing 1.5 mA at 1 kV will only be able to provide 0.75 mA at 500 volts out indicating that the output power capability is parabolic with respect to output voltage. AQ power supplies may be driven from a three terminal regulator, or run closed loop with a suitable regulation scheme. The input ca?
Datasheet
Description
Cylindrical Shape Output Proportional to Input Output Voltage: AQ series are available in 500VDC to 3000VDC Power: 1.5W Dimension: 1.00”OD x 2.25” Electrical Characteristics & Description The AQ Series is a line of compact high voltage DC to DC converters which have been designed especially for PMT applications. They are shielded in a metal housing which guarantees low radiated EMI for noise sensitive applications. They are rugged, arc resistant, and virtually burn-out proof. The output voltage of the AQ power supply is directly proportional to the input voltage. The power supply will start with input voltage as low as 0.8 volts, and will not be damaged by inputs as high as 18 VDC. Each AQ supply has an internal bleeder on the output for safety. The value of the resistor is such that it dissipates less than 0.05 watt. The output ripple of each supply is typically less than 0.1% at full power. Case size is 1.0”diameter x 2.25”long. Each unit is encapsulated in a high thermal conductivity epoxy resin which eliminates problems associated with moisture. All AQ power supplies are designed to withstand extremes of shock, vibration, acceleration, and thermal shock in accordance with MIL-STD-810. Connections are made with 5 color codes flying leads of #22 AWG Teflon wire. The load regulation of an AQ power supply is approximately 20% from NO LOAD to FULL LOAD. To achieve accurate regulation, an external feedback loop may be utilized. The two output leads are floating and fully isolated from the two input leads by over 1 tOhm with less than 30 pF of coupling capacitance. This permits either positive or negative polarity operation. All AQ’s are reverse input voltage and short circuit protected. The typical input current at no load is 50 mA. The AQ Series high voltage power supplies are driven by an input voltage of 0 to 15 VDC. There is NO internal connection between the input and output pins. As can be seen from the above, the output voltage is nearly linear with respect to input except near the lower input voltage region. Here, the output drops off rapidly as the input is lowered with the minimum input required being 0.8 VDC. The maximum output current ability is achieved at full output voltage and must be derated linearly as the input voltage decreases. Therefore, a 1 kV, 1.5-watt unit, which is capable of providing 1.5 mA at 1 kV will only be able to provide 0.75 mA at 500 volts out indicating that the output power capability is parabolic with respect to output voltage. AQ power supplies may be driven from a three terminal regulator, or run closed loop with a suitable regulation scheme. The input ca?
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AQ Series AQ-30
Cylindrical Shape Output Proportional to Input Output Voltage: AQ series are available in 500VDC to 3000VDC Power: 1.5W Dimension: 1.00”OD x 2.25” Electrical Characteristics & Description The AQ Series is a line of compact high voltage DC to DC converters which have been designed especially for PMT applications. They are shielded in a metal housing which guarantees low radiated EMI for noise sensitive applications. They are rugged, arc resistant, and virtually burn-out proof. The output voltage of the AQ power supply is directly proportional to the input voltage. The power supply will start with input voltage as low as 0.8 volts, and will not be damaged by inputs as high as 18 VDC. Each AQ supply has an internal bleeder on the output for safety. The value of the resistor is such that it dissipates less than 0.05 watt. The output ripple of each supply is typically less than 0.1% at full power. Case size is 1.0”diameter x 2.25”long. Each unit is encapsulated in a high thermal conductivity epoxy resin which eliminates problems associated with moisture. All AQ power supplies are designed to withstand extremes of shock, vibration, acceleration, and thermal shock in accordance with MIL-STD-810. Connections are made with 5 color codes flying leads of #22 AWG Teflon wire. The load regulation of an AQ power supply is approximately 20% from NO LOAD to FULL LOAD. To achieve accurate regulation, an external feedback loop may be utilized. The two output leads are floating and fully isolated from the two input leads by over 1 tOhm with less than 30 pF of coupling capacitance. This permits either positive or negative polarity operation. All AQ’s are reverse input voltage and short circuit protected. The typical input current at no load is 50 mA. The AQ Series high voltage power supplies are driven by an input voltage of 0 to 15 VDC. There is NO internal connection between the input and output pins. As can be seen from the above, the output voltage is nearly linear with respect to input except near the lower input voltage region. Here, the output drops off rapidly as the input is lowered with the minimum input required being 0.8 VDC. The maximum output current ability is achieved at full output voltage and must be derated linearly as the input voltage decreases. Therefore, a 1 kV, 1.5-watt unit, which is capable of providing 1.5 mA at 1 kV will only be able to provide 0.75 mA at 500 volts out indicating that the output power capability is parabolic with respect to output voltage. AQ power supplies may be driven from a three terminal regulator, or run closed loop with a suitable regulation scheme. The input ca?

Cylindrical Shape
Output Proportional to Input
Output Voltage: AQ series are available in 500VDC to 3000VDC

Power: 1.5W
Dimension: 1.00”OD x 2.25”

Electrical Characteristics & Description
The AQ Series is a line of compact high voltage DC to DC converters which have been designed especially for PMT applications. They are shielded in a metal housing which guarantees low radiated EMI for noise sensitive applications. They are rugged, arc resistant, and virtually burn-out proof.

The output voltage of the AQ power supply is directly proportional to the input voltage. The power supply will start with input voltage as low as 0.8 volts, and will not be damaged by inputs as high as 18 VDC. Each AQ supply has an internal bleeder on the output for safety. The value of the resistor is such that it dissipates less than 0.05 watt. The output ripple of each supply is typically less than 0.1% at full power. Case size is 1.0”diameter x 2.25”long. Each unit is encapsulated in a high thermal conductivity epoxy resin which eliminates problems associated with moisture. All AQ power supplies are designed to withstand extremes of shock, vibration, acceleration, and thermal shock in accordance with MIL-STD-810. Connections are made with 5 color codes flying leads of #22 AWG Teflon wire.

The load regulation of an AQ power supply is approximately 20% from NO LOAD to FULL LOAD. To achieve accurate regulation, an external feedback loop may be utilized. The two output leads are floating and fully isolated from the two input leads by over 1 tOhm with less than 30 pF of coupling capacitance. This permits either positive or negative polarity operation. All AQ’s are reverse input voltage and short circuit protected. The typical input current at no load is 50 mA.

The AQ Series high voltage power supplies are driven by an input voltage of 0 to 15 VDC. There is NO internal connection between the input and output pins. As can be seen from the above, the output voltage is nearly linear with respect to input except near the lower input voltage region. Here, the output drops off rapidly as the input is lowered with the minimum input required being 0.8 VDC.

The maximum output current ability is achieved at full output voltage and must be derated linearly as the input voltage decreases. Therefore, a 1 kV, 1.5-watt unit, which is capable of providing 1.5 mA at 1 kV will only be able to provide 0.75 mA at 500 volts out indicating that the output power capability is parabolic with respect to output voltage.

AQ power supplies may be driven from a three terminal regulator, or run closed loop with a suitable regulation scheme. The input ca?

Supplier's Site Datasheet

Technical Specifications

  American High Voltage, Inc.
Product Category High Voltage Power Supplies
Product Number AQ-30
Product Name AQ Series
DC Output Voltage 0.0 to 3000.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

750Vdc Input, 500W Rugged DC-DC Converter for Railway and Other Heavy-duty Applications - HVI 500R-FX - ABSOPULSE Electronics Ltd.
Specs
Technology Switching Power Supply
Applications Train, Mobile
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
High Voltage Power Supplies - 152A-20KV-NEG - TDK-Lambda Americas Inc.
Specs
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
Operating Temperature -20 to 45 C (-4 to 113 F)
View Details
120 W High Input  Single Phase Single Output Low Profile Power Supplies - PSH-12048 - Altech Corp.
Specs
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
DC Output Voltage 48.0 volts
View Details
2 suppliers
Acopian Custom Power Supply System Builder -  - Acopian Power Supplies
Specs
Technology Linear Power Supply; Switching Power Supply
Form Factor DIN Rail; Desktop / Free Standing; Rack Mount; Wall Mount
Applications Instrumentation
View Details