Hubbell Electrical Products Explosionproof Disconnect Switch DEDS-60

Description
COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 120/240/480/600 VAC, 250 VDC VOLTAGE RATING CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4/9 ENCLOSURE 60 AMPERE CURRENT RATING BOLTED COVER TYPE 10 HP AT 120 VAC, 20 HP AT 240 VAC, 40 HP AT 240 VAC, 60 HP AT 600 VAC, 15 HP AT 250 VDC POWER RATING 3 POLE(S) DUSTPROOF EXTERNAL HANDLE OPERATOR TYPE NEC, CEC FUSE TYPE (1) TOP, (1) BOTTOM HUB LOCATION NON-FUSIBLE FUSE PROVISION COVER BOLT MATERIAL STAINLESS STEEL INCLUDES SWITCH APPLICATION HAZARDOUS LOCATION, DAMP/WET LOCATION, INDOOR, OUTDOOR
Datasheet
Description
COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 120/240/480/600 VAC, 250 VDC VOLTAGE RATING CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4/9 ENCLOSURE 60 AMPERE CURRENT RATING BOLTED COVER TYPE 10 HP AT 120 VAC, 20 HP AT 240 VAC, 40 HP AT 240 VAC, 60 HP AT 600 VAC, 15 HP AT 250 VDC POWER RATING 3 POLE(S) DUSTPROOF EXTERNAL HANDLE OPERATOR TYPE NEC, CEC FUSE TYPE (1) TOP, (1) BOTTOM HUB LOCATION NON-FUSIBLE FUSE PROVISION COVER BOLT MATERIAL STAINLESS STEEL INCLUDES SWITCH APPLICATION HAZARDOUS LOCATION, DAMP/WET LOCATION, INDOOR, OUTDOOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Disconnect Switch - DEDS-60 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Disconnect Switch
DEDS-60
Explosionproof Disconnect Switch DEDS-60
COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 120/240/480/600 VAC, 250 VDC VOLTAGE RATING CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4/9 ENCLOSURE 60 AMPERE CURRENT RATING BOLTED COVER TYPE 10 HP AT 120 VAC, 20 HP AT 240 VAC, 40 HP AT 240 VAC, 60 HP AT 600 VAC, 15 HP AT 250 VDC POWER RATING 3 POLE(S) DUSTPROOF EXTERNAL HANDLE OPERATOR TYPE NEC, CEC FUSE TYPE (1) TOP, (1) BOTTOM HUB LOCATION NON-FUSIBLE FUSE PROVISION COVER BOLT MATERIAL STAINLESS STEEL INCLUDES SWITCH APPLICATION HAZARDOUS LOCATION, DAMP/WET LOCATION, INDOOR, OUTDOOR
  • COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • UL, CSA APPROVAL
  • 120/240/480/600 VAC, 250 VDC VOLTAGE RATING
  • CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4/9 ENCLOSURE
  • 60 AMPERE CURRENT RATING
  • BOLTED COVER TYPE
  • 10 HP AT 120 VAC, 20 HP AT 240 VAC, 40 HP AT 240 VAC, 60 HP AT 600 VAC, 15 HP AT 250 VDC POWER RATING
  • 3 POLE(S)
  • DUSTPROOF
  • EXTERNAL HANDLE OPERATOR TYPE
  • NEC, CEC FUSE TYPE
  • (1) TOP, (1) BOTTOM HUB LOCATION
  • NON-FUSIBLE FUSE PROVISION
  • COVER BOLT MATERIAL STAINLESS STEEL
  • INCLUDES SWITCH
  • APPLICATION HAZARDOUS LOCATION, DAMP/WET LOCATION, INDOOR, OUTDOOR
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Disconnect Switches
Product Number DEDS-60
Product Name Explosionproof Disconnect Switch
Type Non-Fusible
Power AC; DC
Current Rating 60 amps
Unlock Full Specs
to access all available technical data

Similar Products

Isolator Switches - 1369416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power AC
Phase Three Phase
Poles 3P; 3 + n
View Details
Battery Disconnect Switches - K1136395 - TE Connectivity
Specs
Current Rating 250 amps
Operating Voltage 32 volts
Poles 1P
View Details
Disconnect Switch - 1494G-BK3N-3-98-203W - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Non-Fusible
View Details