Hubbell Electrical Products Explosionproof Disconnect Switch B7NFD13A

Description
5-3/4 INCH W X 6-5/16 INCH D X 8-1/6 INCH H SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL CSA (CANADA AND US) APPROVAL 600 VAC VOLTAGE RATING LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G ENCLOSURE 30 AMPERE CURRENT RATING BOLTED COVER TYPE 30 HP AT 600 VAC POWER RATING 3 POLE(S) EXPLOSIONPROOF ROTARY HANDLE OPERATOR TYPE FEED THROUGH ENTRY TOP AND BOTTOM HUB LOCATION NON-FUSIBLE FUSE PROVISION INCLUDES 316 STAINLESS STEEL COVER BOLT, SILICONE O-RING GASKET FINISH GREY POWDER POLYESTER PAINTED CONDUCTOR SIZE #14 TO 10 AWG CONDUIT SIZE 1 INCH NPT APPLICATION HAZARDOUS, OUTDOOR/INDOOR, WET, DIRTY B7NFD MODEL
Datasheet
Description
5-3/4 INCH W X 6-5/16 INCH D X 8-1/6 INCH H SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL CSA (CANADA AND US) APPROVAL 600 VAC VOLTAGE RATING LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G ENCLOSURE 30 AMPERE CURRENT RATING BOLTED COVER TYPE 30 HP AT 600 VAC POWER RATING 3 POLE(S) EXPLOSIONPROOF ROTARY HANDLE OPERATOR TYPE FEED THROUGH ENTRY TOP AND BOTTOM HUB LOCATION NON-FUSIBLE FUSE PROVISION INCLUDES 316 STAINLESS STEEL COVER BOLT, SILICONE O-RING GASKET FINISH GREY POWDER POLYESTER PAINTED CONDUCTOR SIZE #14 TO 10 AWG CONDUIT SIZE 1 INCH NPT APPLICATION HAZARDOUS, OUTDOOR/INDOOR, WET, DIRTY B7NFD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Disconnect Switch - B7NFD13A - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Disconnect Switch
B7NFD13A
Explosionproof Disconnect Switch B7NFD13A
5-3/4 INCH W X 6-5/16 INCH D X 8-1/6 INCH H SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL CSA (CANADA AND US) APPROVAL 600 VAC VOLTAGE RATING LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G ENCLOSURE 30 AMPERE CURRENT RATING BOLTED COVER TYPE 30 HP AT 600 VAC POWER RATING 3 POLE(S) EXPLOSIONPROOF ROTARY HANDLE OPERATOR TYPE FEED THROUGH ENTRY TOP AND BOTTOM HUB LOCATION NON-FUSIBLE FUSE PROVISION INCLUDES 316 STAINLESS STEEL COVER BOLT, SILICONE O-RING GASKET FINISH GREY POWDER POLYESTER PAINTED CONDUCTOR SIZE #14 TO 10 AWG CONDUIT SIZE 1 INCH NPT APPLICATION HAZARDOUS, OUTDOOR/INDOOR, WET, DIRTY B7NFD MODEL
  • 5-3/4 INCH W X 6-5/16 INCH D X 8-1/6 INCH H SIZE
  • COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • CSA (CANADA AND US) APPROVAL
  • 600 VAC VOLTAGE RATING
  • LUG MOUNTING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III NEMA 3/4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE
  • 30 AMPERE CURRENT RATING
  • BOLTED COVER TYPE
  • 30 HP AT 600 VAC POWER RATING
  • 3 POLE(S)
  • EXPLOSIONPROOF
  • ROTARY HANDLE OPERATOR TYPE
  • FEED THROUGH ENTRY TOP AND BOTTOM HUB LOCATION
  • NON-FUSIBLE FUSE PROVISION
  • INCLUDES 316 STAINLESS STEEL COVER BOLT, SILICONE O-RING GASKET
  • FINISH GREY POWDER POLYESTER PAINTED
  • CONDUCTOR SIZE #14 TO 10 AWG
  • CONDUIT SIZE 1 INCH NPT
  • APPLICATION HAZARDOUS, OUTDOOR/INDOOR, WET, DIRTY
  • B7NFD MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Disconnect Switches
Product Number B7NFD13A
Product Name Explosionproof Disconnect Switch
Type Non-Fusible
Power AC
Current Rating 30 amps
Unlock Full Specs
to access all available technical data