Hubbell Electrical Products Explosionproof Disconnect Switch XEDS-30A

Description
CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 120/240/480/600 VAC, 250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7 ENCLOSURE 30 AMPERE CURRENT RATING BOLTED COVER TYPE 5 HP AT 120 VAC, 10 HP AT 240 VAC, 20 HP AT 240 VAC, 25 HP AT 600 VAC, 7-1/2 HP AT 250 VDC POWER RATING 3 POLE(S) EXTERNAL HANDLE OPERATOR TYPE NEC, CEC FUSE TYPE (1) TOP, (1) BOTTOM HUB LOCATION NON-FUSIBLE FUSE PROVISION COVER BOLT MATERIAL STAINLESS STEEL INCLUDES SWITCH AND AUXILIARY CONTACT APPLICATION HAZARDOUS LOCATION
Datasheet
Description
CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 120/240/480/600 VAC, 250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7 ENCLOSURE 30 AMPERE CURRENT RATING BOLTED COVER TYPE 5 HP AT 120 VAC, 10 HP AT 240 VAC, 20 HP AT 240 VAC, 25 HP AT 600 VAC, 7-1/2 HP AT 250 VDC POWER RATING 3 POLE(S) EXTERNAL HANDLE OPERATOR TYPE NEC, CEC FUSE TYPE (1) TOP, (1) BOTTOM HUB LOCATION NON-FUSIBLE FUSE PROVISION COVER BOLT MATERIAL STAINLESS STEEL INCLUDES SWITCH AND AUXILIARY CONTACT APPLICATION HAZARDOUS LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Disconnect Switch - XEDS-30A - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Disconnect Switch
XEDS-30A
Explosionproof Disconnect Switch XEDS-30A
CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 120/240/480/600 VAC, 250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7 ENCLOSURE 30 AMPERE CURRENT RATING BOLTED COVER TYPE 5 HP AT 120 VAC, 10 HP AT 240 VAC, 20 HP AT 240 VAC, 25 HP AT 600 VAC, 7-1/2 HP AT 250 VDC POWER RATING 3 POLE(S) EXTERNAL HANDLE OPERATOR TYPE NEC, CEC FUSE TYPE (1) TOP, (1) BOTTOM HUB LOCATION NON-FUSIBLE FUSE PROVISION COVER BOLT MATERIAL STAINLESS STEEL INCLUDES SWITCH AND AUXILIARY CONTACT APPLICATION HAZARDOUS LOCATION
  • CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
  • UL, CSA APPROVAL
  • 120/240/480/600 VAC, 250 VDC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7 ENCLOSURE
  • 30 AMPERE CURRENT RATING
  • BOLTED COVER TYPE
  • 5 HP AT 120 VAC, 10 HP AT 240 VAC, 20 HP AT 240 VAC, 25 HP AT 600 VAC, 7-1/2 HP AT 250 VDC POWER RATING
  • 3 POLE(S)
  • EXTERNAL HANDLE OPERATOR TYPE
  • NEC, CEC FUSE TYPE
  • (1) TOP, (1) BOTTOM HUB LOCATION
  • NON-FUSIBLE FUSE PROVISION
  • COVER BOLT MATERIAL STAINLESS STEEL
  • INCLUDES SWITCH AND AUXILIARY CONTACT
  • APPLICATION HAZARDOUS LOCATION
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Disconnect Switches
Product Number XEDS-30A
Product Name Explosionproof Disconnect Switch
Type Non-Fusible
Power AC; DC
Current Rating 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Disconnect Switches - K1129581 - TE Connectivity
Specs
Current Rating 500 amps
Operating Voltage 32 volts
Poles 1P
View Details
S100/80 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Current Rating 80 amps
Operating Voltage 24 to 48 volts
View Details
Power Fuses Fusible Disconnect Switches - TPSHS -  - VICFUSE
Specs
Type Fusible
Current Rating 2 to 1600 amps
Operating Voltage 80 volts
View Details