Hubbell Electrical Products Explosionproof Disconnect Switch XEDS-60A

Description
CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 120/240/480/600 VAC, 250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7 ENCLOSURE 60 AMPERE CURRENT RATING BOLTED COVER TYPE 10 HP AT 120 VAC, 20 HP AT 240 VAC, 40 HP AT 240 VAC, 60 HP AT 600 VAC, 15 HP AT 250 VDC POWER RATING 3 POLE(S) EXTERNAL HANDLE OPERATOR TYPE NEC, CEC FUSE TYPE (1) TOP, (1) BOTTOM HUB LOCATION NON-FUSIBLE FUSE PROVISION COVER BOLT MATERIAL STAINLESS STEEL INCLUDES SWITCH AND AUXILIARY CONTACT APPLICATION HAZARDOUS LOCATION
Datasheet
Description
CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 120/240/480/600 VAC, 250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7 ENCLOSURE 60 AMPERE CURRENT RATING BOLTED COVER TYPE 10 HP AT 120 VAC, 20 HP AT 240 VAC, 40 HP AT 240 VAC, 60 HP AT 600 VAC, 15 HP AT 250 VDC POWER RATING 3 POLE(S) EXTERNAL HANDLE OPERATOR TYPE NEC, CEC FUSE TYPE (1) TOP, (1) BOTTOM HUB LOCATION NON-FUSIBLE FUSE PROVISION COVER BOLT MATERIAL STAINLESS STEEL INCLUDES SWITCH AND AUXILIARY CONTACT APPLICATION HAZARDOUS LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Disconnect Switch - XEDS-60A - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Disconnect Switch
XEDS-60A
Explosionproof Disconnect Switch XEDS-60A
CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 120/240/480/600 VAC, 250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7 ENCLOSURE 60 AMPERE CURRENT RATING BOLTED COVER TYPE 10 HP AT 120 VAC, 20 HP AT 240 VAC, 40 HP AT 240 VAC, 60 HP AT 600 VAC, 15 HP AT 250 VDC POWER RATING 3 POLE(S) EXTERNAL HANDLE OPERATOR TYPE NEC, CEC FUSE TYPE (1) TOP, (1) BOTTOM HUB LOCATION NON-FUSIBLE FUSE PROVISION COVER BOLT MATERIAL STAINLESS STEEL INCLUDES SWITCH AND AUXILIARY CONTACT APPLICATION HAZARDOUS LOCATION
  • CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
  • UL, CSA APPROVAL
  • 120/240/480/600 VAC, 250 VDC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7 ENCLOSURE
  • 60 AMPERE CURRENT RATING
  • BOLTED COVER TYPE
  • 10 HP AT 120 VAC, 20 HP AT 240 VAC, 40 HP AT 240 VAC, 60 HP AT 600 VAC, 15 HP AT 250 VDC POWER RATING
  • 3 POLE(S)
  • EXTERNAL HANDLE OPERATOR TYPE
  • NEC, CEC FUSE TYPE
  • (1) TOP, (1) BOTTOM HUB LOCATION
  • NON-FUSIBLE FUSE PROVISION
  • COVER BOLT MATERIAL STAINLESS STEEL
  • INCLUDES SWITCH AND AUXILIARY CONTACT
  • APPLICATION HAZARDOUS LOCATION
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Disconnect Switches
Product Number XEDS-60A
Product Name Explosionproof Disconnect Switch
Type Non-Fusible
Power AC; DC
Current Rating 60 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Disconnect Switches - LSF440UL - Altech Corp.
Specs
Current Rating 40 amps
Operating Voltage 600 volts
Horsepower Rating 15 HP
View Details
Battery Disconnect Switches - K1158544 - TE Connectivity
Specs
Current Rating 500 amps
Operating Voltage 32 volts
Poles 1P
View Details
Isolator Switches - 1365278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three Phase
Mounting Style Panel; Panel mount
Poles 6
View Details
Disconnect Switch - 1494G-FF3N-98 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Non-Fusible
View Details