COPPER FREE ALUMINUM ENCLOSURE MATERIAL
UL, CSA APPROVAL
600 VAC VOLTAGE RATING
LUG MOUNTING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9
F/9G ENCLOSURE
30 AMPERE CURRENT RATING
HINGED COVER TYPE
3 POLE(S)
DUST IGNITIONPROOF, EXPLOSIONPROOF,
CLASS J FUSE TYPE
FEED-THROUGH ENTRY TOP AND BOTTOM HUB LOCATION
NON-FUSIBLE FUSE PROVISION
CONDUCTOR SIZE #14 TO 4 AWG
EXB-NFD MODEL
Hubbell Electrical Products
Done
Datasheet
Description
COPPER FREE ALUMINUM ENCLOSURE MATERIAL
UL, CSA APPROVAL
600 VAC VOLTAGE RATING
LUG MOUNTING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9
F/9G ENCLOSURE
30 AMPERE CURRENT RATING
HINGED COVER TYPE
3 POLE(S)
DUST IGNITIONPROOF, EXPLOSIONPROOF,
CLASS J FUSE TYPE
FEED-THROUGH ENTRY TOP AND BOTTOM HUB LOCATION
NON-FUSIBLE FUSE PROVISION
CONDUCTOR SIZE #14 TO 4 AWG
EXB-NFD MODEL
COPPER FREE ALUMINUM ENCLOSURE MATERIAL
UL, CSA APPROVAL
600 VAC VOLTAGE RATING
LUG MOUNTING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9
F/9G ENCLOSURE
30 AMPERE CURRENT RATING
HINGED COVER TYPE
3 POLE(S)
DUST IGNITIONPROOF, EXPLOSIONPROOF,
CLASS J FUSE TYPE
FEED-THROUGH ENTRY TOP AND BOTTOM HUB LOCATION
NON-FUSIBLE FUSE PROVISION
CONDUCTOR SIZE #14 TO 4 AWG
EXB-NFD MODEL
COPPER FREE ALUMINUM ENCLOSURE MATERIAL
UL, CSA APPROVAL
600 VAC VOLTAGE RATING
LUG MOUNTING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE