Hubbell Electrical Products Explosionproof Disconnect Switch EXB-FDS-0603P

Description
COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G ENCLOSURE 60 AMPERE CURRENT RATING HINGED COVER TYPE 3 POLE(S) DUST IGNITIONPROOF, EXPLOSIONPROOF, CLASS J FUSE TYPE FEED-THROUGH ENTRY TOP AND BOTTOM HUB LOCATION FUSIBLE FUSE PROVISION CONDUCTOR SIZE #14 TO 4 AWG EXB-FDS MODEL
Datasheet
Description
COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G ENCLOSURE 60 AMPERE CURRENT RATING HINGED COVER TYPE 3 POLE(S) DUST IGNITIONPROOF, EXPLOSIONPROOF, CLASS J FUSE TYPE FEED-THROUGH ENTRY TOP AND BOTTOM HUB LOCATION FUSIBLE FUSE PROVISION CONDUCTOR SIZE #14 TO 4 AWG EXB-FDS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Disconnect Switch - EXB-FDS-0603P - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Disconnect Switch
EXB-FDS-0603P
Explosionproof Disconnect Switch EXB-FDS-0603P
COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G ENCLOSURE 60 AMPERE CURRENT RATING HINGED COVER TYPE 3 POLE(S) DUST IGNITIONPROOF, EXPLOSIONPROOF, CLASS J FUSE TYPE FEED-THROUGH ENTRY TOP AND BOTTOM HUB LOCATION FUSIBLE FUSE PROVISION CONDUCTOR SIZE #14 TO 4 AWG EXB-FDS MODEL
  • COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • UL, CSA APPROVAL
  • 600 VAC VOLTAGE RATING
  • LUG MOUNTING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE
  • 60 AMPERE CURRENT RATING
  • HINGED COVER TYPE
  • 3 POLE(S)
  • DUST IGNITIONPROOF, EXPLOSIONPROOF,
  • CLASS J FUSE TYPE
  • FEED-THROUGH ENTRY TOP AND BOTTOM HUB LOCATION
  • FUSIBLE FUSE PROVISION
  • CONDUCTOR SIZE #14 TO 4 AWG
  • EXB-FDS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Disconnect Switches
Product Number EXB-FDS-0603P
Product Name Explosionproof Disconnect Switch
Type Fusible
Power AC
Current Rating 60 amps
Operating Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Phase Three Phase
Mounting Style Panel; Panel mount
Poles 4P; 4
View Details
Power Fuses Fusible Disconnect Switches - VHS -  - VICFUSE
Specs
Type Fusible
Current Rating 160 to 630 amps
Operating Voltage 690 to 1200 volts
View Details
Disconnect Switch - 1494G-BF3J2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Rating 30 amps
View Details