Hubbell Electrical Products Explosionproof Disconnect Switch EXB-NFD-0603P

Description
COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G ENCLOSURE 60 AMPERE CURRENT RATING HINGED COVER TYPE 3 POLE(S) DUST IGNITIONPROOF, EXPLOSIONPROOF, CLASS J FUSE TYPE FEED-THROUGH ENTRY TOP AND BOTTOM HUB LOCATION NON-FUSIBLE FUSE PROVISION CONDUCTOR SIZE #14 TO 4 AWG EXB-NFD MODEL
Datasheet
Description
COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G ENCLOSURE 60 AMPERE CURRENT RATING HINGED COVER TYPE 3 POLE(S) DUST IGNITIONPROOF, EXPLOSIONPROOF, CLASS J FUSE TYPE FEED-THROUGH ENTRY TOP AND BOTTOM HUB LOCATION NON-FUSIBLE FUSE PROVISION CONDUCTOR SIZE #14 TO 4 AWG EXB-NFD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Disconnect Switch - EXB-NFD-0603P - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Disconnect Switch
EXB-NFD-0603P
Explosionproof Disconnect Switch EXB-NFD-0603P
COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G ENCLOSURE 60 AMPERE CURRENT RATING HINGED COVER TYPE 3 POLE(S) DUST IGNITIONPROOF, EXPLOSIONPROOF, CLASS J FUSE TYPE FEED-THROUGH ENTRY TOP AND BOTTOM HUB LOCATION NON-FUSIBLE FUSE PROVISION CONDUCTOR SIZE #14 TO 4 AWG EXB-NFD MODEL
  • COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • UL, CSA APPROVAL
  • 600 VAC VOLTAGE RATING
  • LUG MOUNTING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE
  • 60 AMPERE CURRENT RATING
  • HINGED COVER TYPE
  • 3 POLE(S)
  • DUST IGNITIONPROOF, EXPLOSIONPROOF,
  • CLASS J FUSE TYPE
  • FEED-THROUGH ENTRY TOP AND BOTTOM HUB LOCATION
  • NON-FUSIBLE FUSE PROVISION
  • CONDUCTOR SIZE #14 TO 4 AWG
  • EXB-NFD MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Disconnect Switches
Product Number EXB-NFD-0603P
Product Name Explosionproof Disconnect Switch
Type Non-Fusible
Power AC
Current Rating 60 amps
Operating Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole Sheet Metal Enclosed Motor Disconnect Switch - KET3100UL - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase; Three Phase (optional feature)
View Details
Battery Disconnect Switches - K1140646 - TE Connectivity
Specs
Current Rating 500 amps
Operating Voltage 32 volts
Poles 2P
View Details
Isolator Switches - 1365282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three Phase
Mounting Style Panel; Panel mount
Poles 4P; 4
View Details