Hubbell Electrical Products Explosionproof Disconnect Switch EXB-NFD-1003P

Description
COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G ENCLOSURE 100 AMPERE CURRENT RATING HINGED COVER TYPE 3 POLE(S) DUST IGNITIONPROOF, EXPLOSIONPROOF, CLASS J FUSE TYPE FEED-THROUGH ENTRY TOP AND BOTTOM HUB LOCATION NON-FUSIBLE FUSE PROVISION CONDUCTOR SIZE #8 TO 1/0 AWG EXB-NFD MODEL
Datasheet
Description
COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G ENCLOSURE 100 AMPERE CURRENT RATING HINGED COVER TYPE 3 POLE(S) DUST IGNITIONPROOF, EXPLOSIONPROOF, CLASS J FUSE TYPE FEED-THROUGH ENTRY TOP AND BOTTOM HUB LOCATION NON-FUSIBLE FUSE PROVISION CONDUCTOR SIZE #8 TO 1/0 AWG EXB-NFD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Disconnect Switch - EXB-NFD-1003P - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Disconnect Switch
EXB-NFD-1003P
Explosionproof Disconnect Switch EXB-NFD-1003P
COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G ENCLOSURE 100 AMPERE CURRENT RATING HINGED COVER TYPE 3 POLE(S) DUST IGNITIONPROOF, EXPLOSIONPROOF, CLASS J FUSE TYPE FEED-THROUGH ENTRY TOP AND BOTTOM HUB LOCATION NON-FUSIBLE FUSE PROVISION CONDUCTOR SIZE #8 TO 1/0 AWG EXB-NFD MODEL
  • COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • UL, CSA APPROVAL
  • 600 VAC VOLTAGE RATING
  • LUG MOUNTING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE
  • 100 AMPERE CURRENT RATING
  • HINGED COVER TYPE
  • 3 POLE(S)
  • DUST IGNITIONPROOF, EXPLOSIONPROOF,
  • CLASS J FUSE TYPE
  • FEED-THROUGH ENTRY TOP AND BOTTOM HUB LOCATION
  • NON-FUSIBLE FUSE PROVISION
  • CONDUCTOR SIZE #8 TO 1/0 AWG
  • EXB-NFD MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Disconnect Switches
Product Number EXB-NFD-1003P
Product Name Explosionproof Disconnect Switch
Type Non-Fusible
Power AC
Current Rating 100 amps
Operating Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolator Switches - 1444814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Single Phase
Poles 2P; 2
Approvals RoHS; IP20
View Details
Power Fuses Fusible Disconnect Switches - VPS -  - VICFUSE
Specs
Type Fusible
Current Rating 160 to 1600 amps
Operating Voltage 690 to 1200 volts
View Details
Battery Disconnect Switches - K1127342 - TE Connectivity
Specs
Current Rating 500 amps
Operating Voltage 32 volts
Poles 2P
View Details
Disconnect Switch - 1494G-BF3N-203W-420-988 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Non-Fusible
Current Rating 30 amps
View Details