Description
(1) 2 INCH, (1) 1/2 INCH HUB SIZE
COPPER FREE ALUMINUM ENCLOSURE MATERIAL
UL 886/698/1203, CSA C22.2, CEC, ATEX, IECEX, NEC APPROVAL
600 VAC VOLTAGE RATING
SURFACE MOUNTING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS L ZONE 1 AND 2 GROUP IIB H2 IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2 ENCL NEMA 3/4/4X/4XK/7BCD/9EFG
, IP66 ENCLOSURE
100 AMPERE CURRENT RATING
BOLTED COVER TYPE
5 HP AT 120 VAC, 10/25 HP AT 200 VAC, 15/30 HP AT 240 VAC, 25 HP AT 208 VAC, 60 HP AT 480 VAC, 75 HP AT 600 VAC 3-PHASE (UL 98), 22 KW AT 220 VAC, 90 KW AT 400/415 VAC, 37 KW AT 500 VAC, 130 KW AT 690 VAC 3-PHASE (IEC) POWER RATING
3 POLE(S)
EXPLOSIONPROOF
SELECTOR HANDLE OPERATOR TYPE
CLASS J FUSE TYPE
TOP/BOTTOM HUB LOCATION
FUSIBLE FUSE PROVISION
FINISH ALUMINUM LACQUER PAINT
INCLUDES STAINLESS STEEL HINGE, O-RING GASKETED FLANGE
APPLICATION OUTDOOR/INDOOR DAMP, WET AND DIRTY LOCATION