CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
UL, CSA APPROVAL
120/240/480/600 VAC, 250 VDC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7 ENCLOSURE
30 AMPERE CURRENT RATING
BOLTED COVER TYPE
5 HP AT 120 VAC, 10 HP AT 240 VAC, 20 HP AT 240 VAC, 25 HP AT 600 VAC, 7-1/2 HP AT 250 VDC POWER RATING
3 POLE(S)
EXTERNAL HANDLE OPERATOR TYPE
NEC, CEC FUSE TYPE
(1) TOP, (1) BOTTOM HUB LOCATION
NON-FUSIBLE FUSE PROVISION
COVER BOLT MATERIAL STAINLESS STEEL
INCLUDES SWITCH AND (2) AUXILIARY CONTACT
APPLICATION HAZARDOUS LOCATION
Hubbell Electrical Products
Done
Datasheet
Description
CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
UL, CSA APPROVAL
120/240/480/600 VAC, 250 VDC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7 ENCLOSURE
30 AMPERE CURRENT RATING
BOLTED COVER TYPE
5 HP AT 120 VAC, 10 HP AT 240 VAC, 20 HP AT 240 VAC, 25 HP AT 600 VAC, 7-1/2 HP AT 250 VDC POWER RATING
3 POLE(S)
EXTERNAL HANDLE OPERATOR TYPE
NEC, CEC FUSE TYPE
(1) TOP, (1) BOTTOM HUB LOCATION
NON-FUSIBLE FUSE PROVISION
COVER BOLT MATERIAL STAINLESS STEEL
INCLUDES SWITCH AND (2) AUXILIARY CONTACT
APPLICATION HAZARDOUS LOCATION
CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
UL, CSA APPROVAL
120/240/480/600 VAC, 250 VDC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7 ENCLOSURE
30 AMPERE CURRENT RATING
BOLTED COVER TYPE
5 HP AT 120 VAC, 10 HP AT 240 VAC, 20 HP AT 240 VAC, 25 HP AT 600 VAC, 7-1/2 HP AT 250 VDC POWER RATING
3 POLE(S)
EXTERNAL HANDLE OPERATOR TYPE
NEC, CEC FUSE TYPE
(1) TOP, (1) BOTTOM HUB LOCATION
NON-FUSIBLE FUSE PROVISION
COVER BOLT MATERIAL STAINLESS STEEL
INCLUDES SWITCH AND (2) AUXILIARY CONTACT
APPLICATION HAZARDOUS LOCATION
CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
UL, CSA APPROVAL
120/240/480/600 VAC, 250 VDC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7 ENCLOSURE
30 AMPERE CURRENT RATING
BOLTED COVER TYPE
5 HP AT 120 VAC, 10 HP AT 240 VAC, 20 HP AT 240 VAC, 25 HP AT 600 VAC, 7-1/2 HP AT 250 VDC POWER RATING