8-1/8 INCH W X 7-13/16 INCH D X 13-1/16 INCH H SIZE
COPPER FREE ALUMINUM ENCLOSURE MATERIAL
CSA (CANADA AND US) APPROVAL
600 VAC VOLTAGE RATING
LUG MOUNTING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9
F/9G ENCLOSURE
60 AMPERE CURRENT RATING
BOLTED COVER TYPE
40 HP AT 600 VAC POWER RATING
3 POLE(S)
EXPLOSIONPROOF
ROTARY HANDLE OPERATOR TYPE
FEED THROUGH ENTRY TOP AND BOTTOM HUB LOCATION
NON-FUSIBLE FUSE PROVISION
INCLUDES 316 STAINLESS STEEL COVER BOLT, SILICONE O-RING GASKET
FINISH GREY POWDER POLYESTER PAINTED
CONDUCTOR SIZE #8 TO 1 AWG
CONDUIT SIZE 1-1/2 INCH NPT
APPLICATION HAZARDOUS, OUTDOOR/INDOOR, WET, DIRTY
B7NFD MODEL
Hubbell Electrical Products
Done
Datasheet
Description
8-1/8 INCH W X 7-13/16 INCH D X 13-1/16 INCH H SIZE
COPPER FREE ALUMINUM ENCLOSURE MATERIAL
CSA (CANADA AND US) APPROVAL
600 VAC VOLTAGE RATING
LUG MOUNTING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9
F/9G ENCLOSURE
60 AMPERE CURRENT RATING
BOLTED COVER TYPE
40 HP AT 600 VAC POWER RATING
3 POLE(S)
EXPLOSIONPROOF
ROTARY HANDLE OPERATOR TYPE
FEED THROUGH ENTRY TOP AND BOTTOM HUB LOCATION
NON-FUSIBLE FUSE PROVISION
INCLUDES 316 STAINLESS STEEL COVER BOLT, SILICONE O-RING GASKET
FINISH GREY POWDER POLYESTER PAINTED
CONDUCTOR SIZE #8 TO 1 AWG
CONDUIT SIZE 1-1/2 INCH NPT
APPLICATION HAZARDOUS, OUTDOOR/INDOOR, WET, DIRTY
B7NFD MODEL
8-1/8 INCH W X 7-13/16 INCH D X 13-1/16 INCH H SIZE
COPPER FREE ALUMINUM ENCLOSURE MATERIAL
CSA (CANADA AND US) APPROVAL
600 VAC VOLTAGE RATING
LUG MOUNTING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9
F/9G ENCLOSURE
60 AMPERE CURRENT RATING
BOLTED COVER TYPE
40 HP AT 600 VAC POWER RATING
3 POLE(S)
EXPLOSIONPROOF
ROTARY HANDLE OPERATOR TYPE
FEED THROUGH ENTRY TOP AND BOTTOM HUB LOCATION
NON-FUSIBLE FUSE PROVISION
INCLUDES 316 STAINLESS STEEL COVER BOLT, SILICONE O-RING GASKET
FINISH GREY POWDER POLYESTER PAINTED
CONDUCTOR SIZE #8 TO 1 AWG
CONDUIT SIZE 1-1/2 INCH NPT
APPLICATION HAZARDOUS, OUTDOOR/INDOOR, WET, DIRTY
B7NFD MODEL
8-1/8 INCH W X 7-13/16 INCH D X 13-1/16 INCH H SIZE
COPPER FREE ALUMINUM ENCLOSURE MATERIAL
CSA (CANADA AND US) APPROVAL
600 VAC VOLTAGE RATING
LUG MOUNTING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE
60 AMPERE CURRENT RATING
BOLTED COVER TYPE
40 HP AT 600 VAC POWER RATING
3 POLE(S)
EXPLOSIONPROOF
ROTARY HANDLE OPERATOR TYPE
FEED THROUGH ENTRY TOP AND BOTTOM HUB LOCATION
NON-FUSIBLE FUSE PROVISION
INCLUDES 316 STAINLESS STEEL COVER BOLT, SILICONE O-RING GASKET