Invotec Solutions Ltd. Datasheets for Hose Fittings
Hose fittings are a category of components used to connect hoses and tubes for in-line, offset, multi-port, and mounting configurations.
Hose Fittings: Learn more
| Product Name | Notes |
|---|---|
| 45 Degree Couplers with [Hose Tails] Material: Nickel Plated Brass - Ball and Springs: Stainless Steel - Seals: Nitrile (NBR) - Max Temp: 100°C - Max. Pressure: 10 Bar 9... | |
| 90 Degree Couplers with [Hose Tails] Material: Nickel Plated Brass - Ball and Springs: Stainless Steel - Seals: Nitrile (NBR) - Max Temp: 100°C - Max. Pressure: 10 Bar 9... | |
| Couplers 45 Degrees with [Hose Tails] Series 06 - 09 - 13 compatible with alternative models - Series 060/090/190 Euro connector - Hasco® compatibility Material: Brass - Ball and Springs:... | |
| Couplers 90 Degree with [Hose Tails] Series 06 - 09 - 13 compatible with alternative models - Series 060/090/190 Euro connector - Hasco® compatibility Material: Brass - Ball and Springs:... | |
| Hose tails with male BSPT threads - Brass | |
| Series 06 - 09 - 13 Straight Couplers with [Hose Tails] Series 06 - 09 - 13 compatible with alternative models - Series 060/090/190 Euro connector - Hasco® compatibility Material:... | |
| Straight Couplers with [Hose Tails] Material: Nickel Plated Brass - Ball and Springs: Stainless Steel - Seals: Nitrile (NBR) - Max Temp: 100°C - Max. Pressure: 10 Bar 9 Locking... | |
| Straight Couplers with [hose tails] Series 200 - 300 - 500 compatible with alternative models - Series 200/300/500 Jiffy® - DME® compatibility Material: Brass - Ball and Springs: Stainless Steel... |