Invotec Solutions Ltd. Series 200 - 300 - 500 Straight Couplers With Hose Tails W-WF-DC20/00T38V

Description
Straight Couplers with [hose tails] Series 200 - 300 - 500 compatible with alternative models - Series 200/300/500 Jiffy® - DME® compatibility Material: Brass - Ball and Springs: Stainless Steel - Seals: Viton - Max Temp: 200°C - Max. Pressure: 10 Bar (200 Series), 15 Bar (300 Series), 20 Bar (500 Series)
Description
Straight Couplers with [hose tails] Series 200 - 300 - 500 compatible with alternative models - Series 200/300/500 Jiffy® - DME® compatibility Material: Brass - Ball and Springs: Stainless Steel - Seals: Viton - Max Temp: 200°C - Max. Pressure: 10 Bar (200 Series), 15 Bar (300 Series), 20 Bar (500 Series)

Suppliers

Company
Product
Description
Supplier Links
Series 200 - 300 - 500 Straight Couplers With Hose Tails - W-WF-DC20/00T38V - Invotec Solutions Ltd.
Stonebridge, Milton Keynes, United Kingdom
Series 200 - 300 - 500 Straight Couplers With Hose Tails
W-WF-DC20/00T38V
Series 200 - 300 - 500 Straight Couplers With Hose Tails W-WF-DC20/00T38V
Straight Couplers with [hose tails] Series 200 - 300 - 500 compatible with alternative models - Series 200/300/500 Jiffy® - DME® compatibility Material: Brass - Ball and Springs: Stainless Steel - Seals: Viton - Max Temp: 200°C - Max. Pressure: 10 Bar (200 Series), 15 Bar (300 Series), 20 Bar (500 Series)

Straight Couplers with [hose tails]

Series 200 - 300 - 500 compatible with alternative models - Series 200/300/500 Jiffy® - DME® compatibility
Material: Brass - Ball and Springs: Stainless Steel - Seals: Viton - Max Temp: 200°C - Max. Pressure: 10 Bar (200 Series), 15 Bar (300 Series), 20 Bar (500 Series)

Supplier's Site

Technical Specifications

  Invotec Solutions Ltd.
Product Category Hose Fittings
Product Number W-WF-DC20/00T38V
Product Name Series 200 - 300 - 500 Straight Couplers With Hose Tails
Material Brass/Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic protective conduit fitting - MKGV-23-M32-B - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Temperature -40 to 212 F (-40 to 100 C)
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
Pneumatic Quick Connect Couplings - 2312767 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Material Brass/Bronze; Nickel Plated Brass
English Size 0.125 inch (3.17 mm)
View Details