Invotec Solutions Ltd. Datasheets for Nozzles
Nozzles alter and control the stream or spray pattern of a fluid in a spray coating or dispensing system.
Nozzles: Learn more
| Product Name | Notes |
|---|---|
| Nozzle Body Filter disks are based on our tip filter discs but are slightly larger and are machines into the body of the removable tip nozzle. Two options are available,... | |
| Tip Filter disks offer 3 choices of filtration 0.6mm - 0.8mm & 2.4mm ensuring foreign objects do not enter the moulder area or damage expensive hot runner systems. Tip filter... | |
| Inovotec ARBURGstyle removable tips are fully interchangeable with the OEM tips of the same type Manufactured by Invotec to our exacting standards using the highest quality polished chrome vanadium steel... | |
| Inovotec KLOCKNER style removable tips are fully interchangeable with the OEM tips of the same type Manufactured by Invotec to our exacting standards using the highest quality polished chrome vanadium... | |
| Invotec Copper Nickel tips are the perfect alternative to our standard steel range. Manufactured by Invotec to our exacting standards using the highest quality materials. Nozzle tips have 7/8" 14TPI... | |
| INVOTEC Solid Nozzles are manufactured to the highest standard using only the best steels for the job. All Invotec solid nozzles are made from a special chrome/vanadium/tung sten tool steel,... | |
| Manufactured by Invotec to our exacting standards using the highest quality polished chrome vanadium steel nozzle tips with 7/8" 14TPI threads as standard. Used with INVOTEC removable tip nozzles or... | |
| Removable tip nozzles are used by 1000's of moulders world-wide. INVOTEC nozzles are proven to save you time and money time and time again. All removable tip nozzles are manufactured... |