Invotec Solutions Ltd. Series 06 - 09 - 13 (060 - 090 - 190) Coupler - Straight - With Hose Tails W-WF-HC09/00T12

Description
Series 06 - 09 - 13 Straight Couplers with [Hose Tails] Series 06 - 09 - 13 compatible with alternative models - Series 060/090/190 Euro connector - Hasco® compatibility Material: Brass - Ball and Springs: Stainless Steel - Seals: Viton - Max Temp: 200°C - Max. Pressure: 10 Bar (06 Series), 15 Bar (09 Series), 20 Bar (13 Series)
Description
Series 06 - 09 - 13 Straight Couplers with [Hose Tails] Series 06 - 09 - 13 compatible with alternative models - Series 060/090/190 Euro connector - Hasco® compatibility Material: Brass - Ball and Springs: Stainless Steel - Seals: Viton - Max Temp: 200°C - Max. Pressure: 10 Bar (06 Series), 15 Bar (09 Series), 20 Bar (13 Series)

Suppliers

Company
Product
Description
Supplier Links
Series 06 - 09 - 13 (060 - 090 - 190) Coupler - Straight - With Hose Tails - W-WF-HC09/00T12 - Invotec Solutions Ltd.
Stonebridge, Milton Keynes, United Kingdom
Series 06 - 09 - 13 (060 - 090 - 190) Coupler - Straight - With Hose Tails
W-WF-HC09/00T12
Series 06 - 09 - 13 (060 - 090 - 190) Coupler - Straight - With Hose Tails W-WF-HC09/00T12
Series 06 - 09 - 13 Straight Couplers with [Hose Tails] Series 06 - 09 - 13 compatible with alternative models - Series 060/090/190 Euro connector - Hasco® compatibility Material: Brass - Ball and Springs: Stainless Steel - Seals: Viton - Max Temp: 200°C - Max. Pressure: 10 Bar (06 Series), 15 Bar (09 Series), 20 Bar (13 Series)

Series 06 - 09 - 13 Straight Couplers with [Hose Tails]

Series 06 - 09 - 13 compatible with alternative models - Series 060/090/190 Euro connector - Hasco® compatibility
Material: Brass - Ball and Springs: Stainless Steel - Seals: Viton - Max Temp: 200°C - Max. Pressure: 10 Bar (06 Series), 15 Bar (09 Series), 20 Bar (13 Series)

Supplier's Site

Technical Specifications

  Invotec Solutions Ltd.
Product Category Hose Fittings
Product Number W-WF-HC09/00T12
Product Name Series 06 - 09 - 13 (060 - 090 - 190) Coupler - Straight - With Hose Tails
Material Brass/Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details
HOSE UNION, TEST 12 (S12.65×1.5) -  - HydraCheck Inc.
Specs
Fitting Type Union Fitting; Hydraulic Fitting
Connection Type S12.65×1.5
Material Steel
View Details
Barb tubing fitting - N-1/2-P-13-MS - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details
Hose Connectors - 1463085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless; Stainless steel
English Size 0.750 inch (19.05 mm)
Temperature -22 F (-30 C)
View Details