Invotec Solutions Ltd. Series 200 - 300 - 500 Straight Couplers With Hose Tails W-WF-DC30/00T12

Description
Straight Couplers with [hose tails] Series 200 - 300 - 500 compatible with alternative models - Series 200/300/500 Jiffy® - DME® compatibility Material: Brass - Ball and Springs: Stainless Steel - Seals: Viton - Max Temp: 200°C - Max. Pressure: 10 Bar (200 Series), 15 Bar (300 Series), 20 Bar (500 Series)
Description
Straight Couplers with [hose tails] Series 200 - 300 - 500 compatible with alternative models - Series 200/300/500 Jiffy® - DME® compatibility Material: Brass - Ball and Springs: Stainless Steel - Seals: Viton - Max Temp: 200°C - Max. Pressure: 10 Bar (200 Series), 15 Bar (300 Series), 20 Bar (500 Series)

Suppliers

Company
Product
Description
Supplier Links
Series 200 - 300 - 500 Straight Couplers With Hose Tails - W-WF-DC30/00T12 - Invotec Solutions Ltd.
Stonebridge, Milton Keynes, United Kingdom
Series 200 - 300 - 500 Straight Couplers With Hose Tails
W-WF-DC30/00T12
Series 200 - 300 - 500 Straight Couplers With Hose Tails W-WF-DC30/00T12
Straight Couplers with [hose tails] Series 200 - 300 - 500 compatible with alternative models - Series 200/300/500 Jiffy® - DME® compatibility Material: Brass - Ball and Springs: Stainless Steel - Seals: Viton - Max Temp: 200°C - Max. Pressure: 10 Bar (200 Series), 15 Bar (300 Series), 20 Bar (500 Series)

Straight Couplers with [hose tails]

Series 200 - 300 - 500 compatible with alternative models - Series 200/300/500 Jiffy® - DME® compatibility
Material: Brass - Ball and Springs: Stainless Steel - Seals: Viton - Max Temp: 200°C - Max. Pressure: 10 Bar (200 Series), 15 Bar (300 Series), 20 Bar (500 Series)

Supplier's Site

Technical Specifications

  Invotec Solutions Ltd.
Product Category Hose Fittings
Product Number W-WF-DC30/00T12
Product Name Series 200 - 300 - 500 Straight Couplers With Hose Tails
Material Brass/Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Hose Connectors - 1463066 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Brass/Bronze; Brass
English Size 1.500 inch (38.1 mm)
View Details
Barb tubing fitting - N-1/8-P-6 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details
Hose/Gauge Bulkhead Adaptor, M16x2 -  - HydraCheck Inc.
Specs
Fitting Type Adapter Fitting; Hydraulic Fitting; Quick Coupler
Connection Type 1/4 NPT, 1/2 NPT, 7/16 SAE
Material Steel
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details