Invotec Solutions Ltd. Datasheets for Quick Couplers
Quick couplers are used in a hydraulic or pneumatic system to quickly connect lines without losing fluid or fluid pressure.
Quick Couplers: Learn more
| Product Name | Notes |
|---|---|
| 45 Degree Couplers with [Hose Tails] Material: Nickel Plated Brass - Ball and Springs: Stainless Steel - Seals: Nitrile (NBR) - Max Temp: 100°C - Max. Pressure: 10 Bar 9... | |
| 90 Degree Couplers with [Hose Tails] Material: Nickel Plated Brass - Ball and Springs: Stainless Steel - Seals: Nitrile (NBR) - Max Temp: 100°C - Max. Pressure: 10 Bar 9... |