Invotec Solutions Ltd. Series 06 - 09 - 13 (060 - 090 - 190) Couplers 45 Degree With Hose Tails W-WF-HC09/45T12

Description
Couplers 45 Degrees with [Hose Tails] Series 06 - 09 - 13 compatible with alternative models - Series 060/090/190 Euro connector - Hasco® compatibility Material: Brass - Ball and Springs: Stainless Steel - Seals: Viton - Max Temp: 200°C - Max. Pressure: 10 Bar (06 Series), 15 Bar (09 Series), 20 Bar (13 Series)
Description
Couplers 45 Degrees with [Hose Tails] Series 06 - 09 - 13 compatible with alternative models - Series 060/090/190 Euro connector - Hasco® compatibility Material: Brass - Ball and Springs: Stainless Steel - Seals: Viton - Max Temp: 200°C - Max. Pressure: 10 Bar (06 Series), 15 Bar (09 Series), 20 Bar (13 Series)

Suppliers

Company
Product
Description
Supplier Links
Series 06 - 09 - 13 (060 - 090 - 190) Couplers 45 Degree With Hose Tails - W-WF-HC09/45T12 - Invotec Solutions Ltd.
Stonebridge, Milton Keynes, United Kingdom
Series 06 - 09 - 13 (060 - 090 - 190) Couplers 45 Degree With Hose Tails
W-WF-HC09/45T12
Series 06 - 09 - 13 (060 - 090 - 190) Couplers 45 Degree With Hose Tails W-WF-HC09/45T12
Couplers 45 Degrees with [Hose Tails] Series 06 - 09 - 13 compatible with alternative models - Series 060/090/190 Euro connector - Hasco® compatibility Material: Brass - Ball and Springs: Stainless Steel - Seals: Viton - Max Temp: 200°C - Max. Pressure: 10 Bar (06 Series), 15 Bar (09 Series), 20 Bar (13 Series)

Couplers 45 Degrees with [Hose Tails]

Series 06 - 09 - 13 compatible with alternative models - Series 060/090/190 Euro connector - Hasco® compatibility
Material: Brass - Ball and Springs: Stainless Steel - Seals: Viton - Max Temp: 200°C - Max. Pressure: 10 Bar (06 Series), 15 Bar (09 Series), 20 Bar (13 Series)

Supplier's Site

Technical Specifications

  Invotec Solutions Ltd.
Product Category Hose Fittings
Product Number W-WF-HC09/45T12
Product Name Series 06 - 09 - 13 (060 - 090 - 190) Couplers 45 Degree With Hose Tails
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details
Slip-On Fitting - C42 - Clippard
Specs
Fitting Type Pneumatic Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
Barb tubing fitting - C-3/8-P-9 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details