Invotec Solutions Ltd. Datasheets for Industrial Lubricants
Industrial lubricants are oils, fluids, greases and other compounds designed to reduce friction, binding or wear and exclude moisture. Specialized characteristics may enhance thermal conduction across thermal interfaces or reduce electrical resistivity across electrical joints.
Industrial Lubricants: Learn more
| Product Name | Notes |
|---|---|
| A general purpose, medium duty, silicone lubricant. Suitable for use in a wide variety of applications making for good moulding release or where reduced friction is required. WRAS approved for... | |
| A heavy duty lubricant for ejector pins and other close tolerance parts. Clear, tenacious, extreme pressure lubricant suitable for all close tolerance applications where contamination can cause a problem. A... | |
| A heavy duty, high thermal stability silicone mould release agent, non-flammable in use, formulated for stubborn and hard to release plastic and rubber moulding. Operational to 288 deg C; A... | |
| Ambersil Tufcut Metal Cutting Lubricant Tufcut liquid is a ready-to-use metal cutting lubricant for use in machining metal and some composite materials. The advanced formulation of this concentrated liquid provides... | |
| For use in the food industry where incidental food contact may occur. Excellent versatile lubricant; Odourless, colourless, tasteless. A blend of high quality, stable silicone oils. The highly versatile, non-corrosive... | |
| The complete maintenance treatment for protection against corrosion, water displacement, lubrication and flash rust removal. Too many applications to list, but more than 40! The engineer's essential cure all. Quickly... |