Invotec Solutions Ltd. Straight Couplers With Hose Tail W-WF-SC12/00T12

Description
Straight Couplers with [Hose Tails] Material: Nickel Plated Brass - Ball and Springs: Stainless Steel - Seals: Nitrile (NBR) - Max Temp: 100°C - Max. Pressure: 10 Bar 9 Locking Bearing for added security
Description
Straight Couplers with [Hose Tails] Material: Nickel Plated Brass - Ball and Springs: Stainless Steel - Seals: Nitrile (NBR) - Max Temp: 100°C - Max. Pressure: 10 Bar 9 Locking Bearing for added security

Suppliers

Company
Product
Description
Supplier Links
Straight Couplers With Hose Tail - W-WF-SC12/00T12 - Invotec Solutions Ltd.
Stonebridge, Milton Keynes, United Kingdom
Straight Couplers With Hose Tail
W-WF-SC12/00T12
Straight Couplers With Hose Tail W-WF-SC12/00T12
Straight Couplers with [Hose Tails] Material: Nickel Plated Brass - Ball and Springs: Stainless Steel - Seals: Nitrile (NBR) - Max Temp: 100°C - Max. Pressure: 10 Bar 9 Locking Bearing for added security

Straight Couplers with [Hose Tails]

Material: Nickel Plated Brass - Ball and Springs: Stainless Steel - Seals: Nitrile (NBR) - Max Temp: 100°C - Max. Pressure: 10 Bar
9 Locking Bearing for added security

Supplier's Site

Technical Specifications

  Invotec Solutions Ltd.
Product Category Hose Fittings
Product Number W-WF-SC12/00T12
Product Name Straight Couplers With Hose Tail
Material Brass/Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Brass Barb Fitting - 11752-2 - Clippard
Specs
Fitting Type Adapter Fitting; Pneumatic Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze
View Details
2 suppliers
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details
Hose Connectors - 1762022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Brass/Bronze; Brass
Metric Size 9.53 mm (0.3750 inch)
Temperature -4 F (-20 C)
View Details
Two-Piece Fittings, Standard Inserts, US End Configurations - 45º JIC Female Swivel 37º Seat - A Series - A-1212-FJ45 - Kuriyama of America, Inc.
Specs
Fitting Type Swivel Fitting
English Size 1.062 inch (26.99 mm)
View Details