Invotec Solutions Ltd. Datasheets for Temperature Controllers
Temperature controllers accept inputs from temperature sensors or thermometers, and then output a control signal to keep the temperature at the desired level.
Temperature Controllers: Learn more
| Product Name | Notes |
|---|---|
| Our most popular everyday workhorse: The RMA hot runner controller Microprocessor-based self-tuning temperature controllers, from basic units to sophisticated modules featuring Modbus® communications. With a choice of simple to use... | |
| The New RMT doubles the zone count ...but not the price The RMT effectively offers you the control of 2 RMA units in one control module with each module sharing... | |
| NEW PRODUCT - Athena’s new RMB/6 Non-Modular Hot Runner control system offers 6 or 12 zones of microprocessor based control. The system delivers more functionality with a full featured easy... | |
| The industries favourite single zone controllers 10A The Athena single zone controllers uses the same microprocessor-based circuitry used in the IMP or RMC modules to perform all required control functions. | |
| The new improved IMP - Add more value and simplicity Athena’s new and improved Series IMP modular hot runner controller continues to provide injection molders with new and highly productive... | |
| The New RMT doubles the zone count ...but not the price The NEW Athena Series RMT is a microprocessor-based , dual-zone temperature controller specifically designed for runnerless moulding applications effectively... | |
| The RMA hot runner controller....Our most popular everyday workhorse The New Athena Series RMA is a microprocessor-based , single-zone temperature controller specifically designed for runnerless moulding applications. It features an... | |
| The RMB module - Add infinite temperature PID control The Athena Series RMB, part of the new Series RM family, is a micro- processor-based, single-zone temperature controller specifically designed... |