Invotec Solutions Ltd. Datasheets for Industrial Hose
Industrial hose covers the broad spectrum of fluid transfer lines. Hose is usually flexible, often reinforced, and available in a wide range of material compositions to cover various hydraulic and pneumatic industrial applications.
Industrial Hose: Learn more
| Product Name | Notes |
|---|---|
| Standard PVC re-enforced water Hose rated to 60 degree High quality PVC re-enforced water clear hose clear Rated at 60°C and pressures up to 15Bar. Temperature to 60 degree C... | |
| Superior quality 'Translucent' PVC re-enforced water Hose to 15 Bar pressure Clear view of watter flow. A top quality pvc re-enforced water hose that is available in translucent colours aiding... | |
| An advanced EPDM rubber hose to 140°C temperature rating Manuftaured from White, antistatic, smooth EPM Nitrosamine free rubber compound, resistant to heat, hot water, water Vapour and reinforcement of synthetic... |