Invotec Solutions Ltd. Datasheets for Pipe Fittings
Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations.
Pipe Fittings: Learn more
| Product Name | Notes |
|---|---|
| Straight Couplers with [Male Threads] Series 06 - 09 - 13 compatible with alternative models - Series 060/090/190 Euro connector - Hasco® compatibility Material: Brass - Ball and Springs: Stainless... | |
| Connector Sockets with [Male Threads] Material: Nickel Plated Brass - Ball and Springs: Stainless Steel - Max Temp: 100°C - Max. Pressure: 10 Bar | |
| Couplers 90 Degree with [Hose Tails] Series 200 - 300 - 500 compatible with alternative models - Series 200/300/500 Jiffy® - DME® compatibility Material: Brass - Ball and Springs: Stainless... | |
| Equal nipples - both sides BSPT - Brass | |
| Straight couplers with [Male threads] Series 200 - 300 - 500 compatible with alternative models - Series 200/300/500 Jiffy® - DME® compatibility Material: Brass - Ball and Springs: Stainless Steel... |